location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pioneer VSX-519V-K 5.1 channels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pioneer Check ‘Pioneer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VSX-519V-K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VSX-519-VK
Category:
Audio/video (AV) receivers receive audio and video signals.
AV Receivers Check ‘Pioneer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pioneer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:14:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Pioneer VSX-519V-K 5.1 channels Black :
The long product name of Pioneer VSX-519V-K 5.1 channels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VSX-519V-K 5 Channel AV Receiver with Auto Level Control & Advanced Sound Retriever (Black)
More>>>
Short summary description Pioneer VSX-519V-K 5.1 channels Black:
This short summary of the Pioneer VSX-519V-K 5.1 channels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Pioneer VSX-519V-K, 5.1 channels, 98 dB, 6 Ω, 3.5 mm, Wired, 260 W

Long summary description Pioneer VSX-519V-K 5.1 channels Black:
This is an auto-generated long summary of Pioneer VSX-519V-K 5.1 channels Black based on the first three specs of the first five spec groups.

Pioneer VSX-519V-K. Audio output channels: 5.1 channels, Signal-to-Noise Ratio (SNR): 98 dB, Impedance: 6 Ω. Headphone connectivity: 3.5 mm. Connectivity technology: Wired. Power consumption (typical): 260 W, Power consumption (standby): 0,65 W. Weight: 8,8 kg

Brand Image Product code Product Stock Price from
Pioneer

Pioneer VSX-917V-S 7.1 channels Silver
(show image)
VSX-917-S VSX-917V-S 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-418-S 5.1 channels Silver
(show image)
VSX418S VSX-418-S 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-418-K 5.1 channels Black
(show image)
VSX418K VSX-418-K 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-418-S AV receiver 5.1 channels Silver
(show image)
VSX-418-S VSX-418-S 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-418-K AV receiver 130 W 5.1 channels Surround Black
(show image)
VSX-418-K VSX-418-K 0.00
(excl. VAT)
0 (incl. VAT)