Philips logo

Philips HX9954/57 electric toothbrush Adult Sonic toothbrush Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151012
Info modified on:
16 Aug 2024, 02:42:11
Warranty:
2 years
Long product name Philips HX9954/57 electric toothbrush Adult Sonic toothbrush Blue:

Sonicare DiamondClean Smart, 110 - 220 V, Lithium ION, 14 days

Philips HX9954/57 electric toothbrush Adult Sonic toothbrush Blue:

Get the ultimate clean with DiamondClean Smart. Eliminate guesswork with real time feedback and personalized coaching for superior teeth, gum, whitening & fresh breath. It’s more than just a toothbrush - it’s a complete oral care solution.

Short summary description Philips HX9954/57 electric toothbrush Adult Sonic toothbrush Blue:

Philips HX9954/57, Adult, Sonic toothbrush, Daily care, Deep clean, Whitening, 62000 movements per minute, Blue, LED

Long summary description Philips HX9954/57 electric toothbrush Adult Sonic toothbrush Blue:

Philips HX9954/57. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Deep clean, Whitening. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 4 pc(s)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.