1
Great Sound for any TV
Easy 1-cable connection
Get amazing virtual surround sound from your TV via just one cable with this Philips soundbar speaker! In addition to movies, you can also stream your top quality Music wirelessly via Bluetooth.
Connect and enjoy all your entertainment
- Audio in to enjoy music from iPod/iPhone/MP3 player
- Works with TVs, BD/DVD players, gaming consoles, MP3 players
- Wireless music streaming via Bluetooth
Designed for simplicity
- Low-rise profile for the perfect fit in front of your TV
- Ultra-compact soundbar - just 85cm/33" wide
Richer sound for watching TV and movies
- Virtual Surround Sound for a realistic movie experience
- Dolby Digital for ultimate movie experience
Virtual Surround Sound
Philips Virtual Surround Sound produces rich and immersive surround sound from less than fivespeaker system. Highly advanced spatial algorithms faithfully replicate the sonic characteristics that occur in an ideal 5.1-channel environment. Any high quality stereo source is transformed into true-to-life, multi-channel surround sound. No need to purchase extra speakers, wires or speaker stands to appreciate room-filling sound.
Audio in
Audio in allows you to easily play your music directly from your iPod/iPhone/iPad, MP3 player, or laptop via a simple connection to your Philips home cinema system. Simply connect your audio device to the Audio in jack to enjoy your music with the superior sound quality of the Philips home cinema system.
Dolby Digital
Because Dolby Digital, the world's leading digital multi-channel audio standards, make use of the way the human ear naturally processes sound, you experience superb quality surround sound audio with realistic spatial cues.
Bluetooth
Bluetooth is a short range wireless communication
technology that is both stable and energy efficient.
The technology allows for easy wireless connection
to other Bluetooth devices, so you can play your
favorite music from any smartphone, tablet or
laptop, including the iPod or iPhone with a
Bluetooth-enabled speaker.
Works with multiple devices
Works with TVs, BD/DVD players, gaming consoles, MP3 players
Low-rise profile
Low-rise profile for the perfect fit in front of your TV
Philips HTL2110/93, 5.1 channels, 40 W, Dolby Digital, 40 W, 4 Ω, 30%
Philips HTL2110/93. Audio output channels: 5.1 channels, RMS rated power: 40 W, Audio decoders: Dolby Digital. Soundbar speaker RMS power: 40 W, Impedance: 4 Ω, Total Harmonic Distortion (THD): 30%. Product colour: Black. Connectivity technology: Wired & Wireless. AC input voltage: 220 V, AC input frequency: 50 Hz, Power consumption (typical): 40 W