Philips logo

Philips FB557036 suspension lighting Flexible mount E26

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6404
Info modified on:
30 Apr 2024, 21:07:28
Short summary description Philips FB557036 suspension lighting Flexible mount E26:

Philips FB557036, Flexible mount, Chrome, Chrome, Metal, Bedroom, Living room, Contemporary

Long summary description Philips FB557036 suspension lighting Flexible mount E26:

Philips FB557036. Mounting type: Flexible mount, Product colour: Chrome, Plafond colour: Chrome. Number of bulbs: 1 bulb(s), Fitting/cap type: E26, Replacement bulb power (max): 75 W. Input voltage: 120 V, AC input frequency: 60 Hz, AC input voltage: 120 V. Width: 66 mm, Weight: 1,3 kg, Height (min): 55,4 cm. Package depth: 119 mm, Package height: 356 mm, Package weight: 2 kg

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.