Philips logo

Philips CarStudio CEM2300BT/55 car media receiver 22 W Bluetooth

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43021
Info modified on:
08 Mar 2024, 09:07:54
Philips CEM2300BT/55 user manual (2.5 MB)
Product Brochure/Datasheet (770 KB)
Bullet Points Philips CarStudio CEM2300BT/55 car media receiver 22 W Bluetooth:
  • - Bluetooth
  • - USB
  • - CD
Long product name Philips CarStudio CEM2300BT/55 car media receiver 22 W Bluetooth:

MP3, CD, Bluetooth, AM/FM, USB, 22W, 1 Din, 188 x 58 x 190 mm

Philips CarStudio CEM2300BT/55 car media receiver 22 W Bluetooth:

Enjoy multiple source music in your car with the Philips CEM2300BT. Stay connected to your music on your mobile & important calls, thanks to the built-in Bluetooth® receiver. Also features anti-theft detachable front panels for security.

Short summary description Philips CarStudio CEM2300BT/55 car media receiver 22 W Bluetooth:

Philips CarStudio CEM2300BT/55, 1 DIN, 22 W, 50 W, LCD, Blue, 2.0+EDR

Long summary description Philips CarStudio CEM2300BT/55 car media receiver 22 W Bluetooth:

Philips CarStudio CEM2300BT/55. DIN size: 1 DIN, Output power: 22 W, Maximum power per channel: 50 W. Display type: LCD, Illumination colour: Blue. Bluetooth version: 2.0+EDR. Supported radio bands: AM, FM. Dimensions (WxDxH): 188 x 190 x 58 mm

Reasons to buy
Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.