location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3800 series 50PFL3807H/12 TV 127 cm (50") Full HD Smart TV Black 350 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3800 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LED TV 50PFL3807H/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50PFL3807H/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581662134
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108951
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 3800 series 50PFL3807H/12 TV 127 cm (50") Full HD Smart TV Black 350 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 127 cm (50")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 350 cd/m² PMR (Perfect Motion Rate) 100 Hz
  • - DVB-C, DVB-T NTSC, PAL, SECAM
  • - Smart TV Internet TV
  • - Ethernet LAN
  • - VESA mounting 400 x 400 mm
  • - 61 W
Long product name Philips 3800 series 50PFL3807H/12 TV 127 cm (50") Full HD Smart TV Black 350 cd/m² :
The long product name of Philips 3800 series 50PFL3807H/12 TV 127 cm (50") Full HD Smart TV Black 350 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Relax and enjoy a great TV night. With Full HD LED and Smart TV. 127 cm (50") Full HD 1080p DVB-T/C.
More>>>
Philips 3800 series 50PFL3807H/12 TV 127 cm (50") Full HD Smart TV Black 350 cd/m²:
The official description of Philips 3800 series 50PFL3807H/12 TV 127 cm (50") Full HD Smart TV Black 350 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Relax and enjoy a great TV night in brilliant LED quality on the Philips 50PFL3807 Full HD LED TV. Powered by Digital Crystal Clear, you can now watch YouTube videos in clear, vivid details.
- Enjoy a world of content with Smart TV
- A clear, vivid picture everytime
- Complete digital connectivity made simple

Short summary description Philips 3800 series 50PFL3807H/12 TV 127 cm (50") Full HD Smart TV Black 350 cd/m²:
This short summary of the Philips 3800 series 50PFL3807H/12 TV 127 cm (50") Full HD Smart TV Black 350 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 3800 series 50PFL3807H/12, 127 cm (50"), 1920 x 1080 pixels, Full HD, Smart TV, DVB-C, DVB-T, Black

Long summary description Philips 3800 series 50PFL3807H/12 TV 127 cm (50") Full HD Smart TV Black 350 cd/m²:
This is an auto-generated long summary of Philips 3800 series 50PFL3807H/12 TV 127 cm (50") Full HD Smart TV Black 350 cd/m² based on the first three specs of the first five spec groups.

Philips 3800 series 50PFL3807H/12. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black

Display
Display diagonal *
127 cm (50")
HD type *
Full HD
Native aspect ratio *
16:9
Display brightness *
350 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate) 100 Hz
Native refresh rate
60 Hz
Contrast ratio (dynamic)
100000:1
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
127 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Video apps
YouTube
Audio
Number of speakers *
2
RMS rated power *
20 W
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Teletext function
Yes
Teletext
1000 pages
Video formats supported
H.264, MPEG1, MPEG2, MPEG4
Audio formats supported
MP3
Image formats supported
JPEG XR
Ports & interfaces
PC in (D-Sub) *
Yes
VGA (D-Sub) ports quantity
1
DVI port
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Digital audio coaxial out
1
Headphone outputs
1
SCART ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
3
AV input
Yes
Power
Power consumption (typical) *
61 W
Power consumption (standby) *
0,3 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
1130 mm
Depth (with stand)
210 mm
Height (with stand)
713,6 mm
Weight (with stand)
21,5 kg
Width (without stand)
1130 mm
Depth (without stand)
42,5 mm
Height (without stand)
674,9 mm
Weight (without stand)
19,1 kg
Package dimensions (WxDxH)
1320 x 155 x 773 mm
Packaging data
Package weight
25,1 kg
Other features
3D
No
Wi-Fi ready
Yes
Built-in speaker(s)
Yes
Annual energy consumption
89 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A+
Brand Image Product code Product Stock Price from
Philips 3000 series 50PFL3950/V7 TV 127 cm (50") Full HD Black Philips 3000 series 50PFL3950/V7 TV 127 cm (50") Full HD Black
(show image)
50PFL3950/V7 50PFL3950/V7
Philips 6500 series 50PFK6510/12 TV 127 cm (50") Full HD Smart TV Wi-Fi Silver 350 cd/m² Philips 6500 series 50PFK6510/12 TV 127 cm (50") Full HD Smart TV Wi-Fi Silver 350 cd/m²
(show image)
50PFK6510/12 50PFK6510/12
Philips 6000 series 50PUK6400/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m² Philips 6000 series 50PUK6400/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²
(show image)
50PUK6400/12 50PUK6400/12
Philips 7000 series 55PUK7100/12 TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m² Philips 7000 series 55PUK7100/12 TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m²
(show image)
55PUK7100/12 55PUK7100/12