Philips Forecast FB198136, Surfaced, 3 bulb(s), E26, Chrome
Philips Forecast FB198136. Mounting type: Surfaced. Number of bulbs: 3 bulb(s), Fitting/cap type: E26. Suitable for indoor use, Product colour: Chrome