location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF692/27 feeding bottle 125 ml Blue Polypropylene (PP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCF692/27
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF692/27 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871010362439 show
Category:
Plastic bottles used to feed milk or other liquid to babies.
Feeding Bottles Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips AVENT SCF692/27 feeding bottle 125 ml Blue Polypropylene (PP) :
The long product name of Philips AVENT SCF692/27 feeding bottle 125 ml Blue Polypropylene (PP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 x 125 ml, BPA, 0 - 6 months
More>>>
Philips AVENT SCF692/27 feeding bottle 125 ml Blue Polypropylene (PP):
The official description of Philips AVENT SCF692/27 feeding bottle 125 ml Blue Polypropylene (PP) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The natural way to bottle feed
Our new bottle helps to make bottle feeding more natural for your baby and you. The nipple features an innovative petal design for natural latch on similar to the breast, making it easy for your baby to combine breast and bottle feeding.

Easy to combine breast and bottle feeding
- Natural latch on due to the wide breast shaped nipple

A more comfortable and contented feed for baby
- Unique comfort petals for an extra soft and flexible nipple

Air goes into the bottle, not baby's tummy
- Advanced anti colic system with innovative twin valve

Easy to hold and grip in any direction
- Ergonomic shape for maximum comfort

Other benefits
- Compatible with the Philips AVENT range
- This bottle is BPA free
- Available in different sizes (4oz/125ml and 9oz/260ml)
- Simple to use and clean, quick and easy assembly

Short summary description Philips AVENT SCF692/27 feeding bottle 125 ml Blue Polypropylene (PP):
This short summary of the Philips AVENT SCF692/27 feeding bottle 125 ml Blue Polypropylene (PP) data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCF692/27

Long summary description Philips AVENT SCF692/27 feeding bottle 125 ml Blue Polypropylene (PP):
This is an auto-generated long summary of Philips AVENT SCF692/27 feeding bottle 125 ml Blue Polypropylene (PP) based on the first three specs of the first five spec groups.

Philips AVENT SCF692/27

Technical details
Product colour
Blue
Bottle capacity *
125 ml
Easy to clean
Yes
Bottle material
Polypropylene (PP)
Technical details
Country of origin
England
Nipple material
Silicone
Doesn't contain
Bisphenol A (BPA)
Packaging content
Number of bottles included *
2
Brand Image Product code Product Stock Price from
Philips AVENT SCF145/07 feeding bottle Philips AVENT SCF145/07 feeding bottle
(show image)
SCF145/07 Bottle and nipple brush SCF145/07
Philips AVENT SCF145/06 feeding bottle Blue Philips AVENT SCF145/06 feeding bottle Blue
(show image)
SCF145/06 SCF145/06 Bottle and teat brush