AMD Ryzen 5 5600X (32MB Cache, 3.7GHz), 16GB DDR4-SDRAM, 4000GB HDD, 512GB SSD, NVIDIA GeForce RTX 3060 (12GB GDDR6), LAN, WLAN, Windows 10 Home 64-bit
PC Specialist Primal Elite, 3,7 GHz, AMD Ryzen™ 5, 5600X, 16 GB, 4,51 TB, Windows 10 Home
PC Specialist Primal Elite. Processor frequency: 3,7 GHz, Processor family: AMD Ryzen™ 5, Processor model: 5600X. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 4,51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 3060. Wi-Fi. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 550 W. Product type: PC. Product colour: Black