Olympus logo

Olympus µ TOUGH-6010 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39409
Info modified on:
04 Apr 2019, 10:15:41
Long product name Olympus µ TOUGH-6010 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Grey:

µ TOUGH-6010 - 12MP, 3968 x 2976, opt. zoom 3.6x, 1/2.33" CCD, TTL iESP, 2.7" LCD, USB 2.0

Short summary description Olympus µ TOUGH-6010 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Grey:

Olympus µ TOUGH-6010, 12 MP, 3968 x 2976 pixels, 1/2.33", CCD, 3,6x, Grey

Long summary description Olympus µ TOUGH-6010 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Grey:

Olympus µ TOUGH-6010. Camera type: Compact camera, Megapixel: 12 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3968 x 2976 pixels. Optical zoom: 3,6x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,86 cm (2.7"). Internal memory: 45 MB. Weight: 149 g. Product colour: Grey

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.