OKI logo

OKI Microline 3321, CZ dot matrix printer 240 x 216 DPI 435 cps

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28279
Info modified on:
18 Jan 2024, 17:31:52
Long product name OKI Microline 3321, CZ dot matrix printer 240 x 216 DPI 435 cps:

MICROLINE 3321

Short summary description OKI Microline 3321, CZ dot matrix printer 240 x 216 DPI 435 cps:

OKI Microline 3321, CZ, 435 cps, 240 x 216 DPI, 290 cps, 64 KB, 57 dB, Epson FX

Long summary description OKI Microline 3321, CZ dot matrix printer 240 x 216 DPI 435 cps:

OKI Microline 3321, CZ. Maximum print speed: 435 cps, Maximum resolution: 240 x 216 DPI, Normal print speed: 290 cps. Buffer size: 64 KB, Sound pressure level (printing): 57 dB, Page description languages: Epson FX. Print head: 9-pin, Print head life: 200 million characters, Mean time between failures (MTBF): 10000 h. Weight: 9,1 kg. Dimensions (WxDxH): 552 x 345 x 116 mm, Power requirements: 220/230V AC; 50/60 Hz, Standard media sizes: 63.5 - 406 mm; 239 x 102 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.