location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo Pokémon Mystery Dungeon: Explorers of Time Nintendo DS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo Check ‘Nintendo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pokémon Mystery Dungeon: Explorers of Time
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
122584
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Nintendo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jul 2023 11:04:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nintendo Pokémon Mystery Dungeon: Explorers of Time Nintendo DS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nintendo DS Game series: Pokemon
  • - Game genre: Role-Playing Game (RPG)
  • - Developer: Chunsoft/The Pokémon Company
  • - ESRB rating: E (Everyone)
Long product name Nintendo Pokémon Mystery Dungeon: Explorers of Time Nintendo DS :
The long product name of Nintendo Pokémon Mystery Dungeon: Explorers of Time Nintendo DS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pokémon Mystery Dungeon: Explorers of Time
More>>>
Nintendo Pokémon Mystery Dungeon: Explorers of Time Nintendo DS:
The official description of Nintendo Pokémon Mystery Dungeon: Explorers of Time Nintendo DS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

See the world through the eyes of a Pokémon and step into an adventure full of mystery in Pokémon Mystery Dungeon: Explorers of Time for Nintendo DS.

When you wake up in a strange land to find you’ve turned into a Pokémon, there are bound to be a few questions on your mind – questions that can only be answered by setting off on an epic journey of discovery. Along the way, you’ll embark on missions to retrieve lost items, hunt for outlaws and get caught up in the search for a precious artefact stolen by a time-travelling Pokémon!

Of course, for a quest so challenging you’ll have to recruit some help. Building an Exploration Team of trusty Pokémon to travel by your side through dangerous dungeons will be vital to your survival. And don’t forget to get your team in training before you embark on a new mission – teaching them the skills they’ll need to secure victory in the many Pokémon battles ahead!

With danger lurking at every turn, you might need a little more assistance than your sidekicks can provide. Thankfully, the Friend Rescue function in Pokémon Mystery Dungeon: Explorers of Time lets you send SOS messages via Nintendo Wi-Fi Connection to one of your friends who has either Pokémon Mystery Dungeon: Explorers of Time or Explorers of Darkness. So if you faint in a dungeon, just send a cry for help wirelessly to your buddy and sit tight!

As you wait to be saved, you’ll be able to stay busy by going on a Standby Adventure and returning to previously visited dungeons. And if you’re the one rescuing a friend, you’ll have 10 attempts to save that friend – and a reward to look forward to if you succeed!

Prepare for a mysterious new Pokémon adventure where only you and your Exploration Team can prevent time from stopping and save the world from darkness!

- Determine which Pokémon you are by taking a personality test and assemble an Exploration Team to lead through huge randomly generated dungeons.
- Use the Friend Rescue function to call on your friends for help or trade items via local wireless connection.
- Build up the strengths of your Exploration Team as you win battles against rival Pokémon and attempt to save the world.

Short summary description Nintendo Pokémon Mystery Dungeon: Explorers of Time Nintendo DS:
This short summary of the Nintendo Pokémon Mystery Dungeon: Explorers of Time Nintendo DS data-sheet is auto-generated and uses the product title and the first six key specs.

Nintendo Pokémon Mystery Dungeon: Explorers of Time, Nintendo DS, E (Everyone)

Long summary description Nintendo Pokémon Mystery Dungeon: Explorers of Time Nintendo DS:
This is an auto-generated long summary of Nintendo Pokémon Mystery Dungeon: Explorers of Time Nintendo DS based on the first three specs of the first five spec groups.

Nintendo Pokémon Mystery Dungeon: Explorers of Time. Platform: Nintendo DS, ESRB rating: E (Everyone), Developer: Chunsoft/The Pokémon Company

Features
Game series
Pokemon
Platform *
Nintendo DS
Features
Game genre *
Role-Playing Game (RPG)
Developer *
Chunsoft/The Pokémon Company
ESRB rating *
E (Everyone)
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 07:43:08
Uk has collected 11 expert reviews for Nintendo Pokémon Mystery Dungeon: Explorers of Time Nintendo DS and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-04-01 07:42:48
Poke-fun, though not the most challenging Roguelike game.
Good Adorable Pokemon dungeon crawling, local and Wi-Fi rescue system...
Bad Top screen feels extraneous, might be too watered down for the hardcore Roguelike set The Final Word Poke-fun, though not the most challenging Roguelike game.
Bottom line Poke-fun, though not the most challenging Roguelike game.
70%
gamesradar.com
Updated:
2013-04-01 07:42:52
Last year's Pokemon Mystery Dungeon games were an interesting mix of developer Chunsoft's dungeon-crawling designs and Nintendo's inimitable pocket monsters. It was an interesting blend that offered a fun time... for a limited audience. For most Pokemo...
Good Cute story, Strong replay value, Tons of Pokemon to see...
Bad Repetitive gameplay, It's a dumber version of Shiren, Few advancements over the original...
50%