Nintendo logo

Nintendo Switch OLED portable game console 17,8 cm (7") 64 GB Touchscreen Wi-Fi Blue, Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
819733
Info modified on:
20 Dec 2024, 08:14:58
Bullet Points Nintendo Switch OLED portable game console 17,8 cm (7") 64 GB Touchscreen Wi-Fi Blue, Red:
  • - 7-inch OLED screen - Enjoy vivid colors and crisp contrast with a screen that makes colors pop
  • - Wide adjustable stand – Freely angle the system’s wide, adjustable stand for comfortable viewing in Tabletop mode
  • - Wired LAN port - Use the dock’s LAN port when playing in TV mode for a wired internet connection
  • - 64 GB internal storage - Save games to your system with 64 GB of internal storage
  • - Enhanced audio – Enjoy enhanced sound from the system’s onboard speakers when playing in Handheld and Tabletop modes
  • - Supports all Joy-Con™ controllers and Nintendo Switch software*
Long product name Nintendo Switch OLED portable game console 17,8 cm (7") 64 GB Touchscreen Wi-Fi Blue, Red:

7" OLED, 1280x720px, 64 GB, IEEE 802.11 a/b/g/n/ac, Bluetooth 4.1, 3.5mm, USB Type-C, 4310mAh, Neon Blue/Neon Red

Nintendo Switch OLED portable game console 17,8 cm (7") 64 GB Touchscreen Wi-Fi Blue, Red:

Introducing the newest member of the Nintendo Switch family Play at home on the TV or on-the-go with a vibrant 7-inch OLED screen with the Nintendo Switch™ system - OLED model.
In addition to a new screen with vivid colors and sharp contrast, the Nintendo Switch - OLED model includes a wide adjustable stand for more comfortable viewing angles, a dock with a wired LAN port for TV mode (LAN cable sold separately), 64GB of internal storage, and enhanced audio in Handheld and Tabletop modes using the system’s speakers.

Short summary description Nintendo Switch OLED portable game console 17,8 cm (7") 64 GB Touchscreen Wi-Fi Blue, Red:

Nintendo Switch OLED, Nintendo Switch, NVIDIA Custom Tegra, Blue, Red, Analogue / Digital, Home button, Power button, Buttons

Long summary description Nintendo Switch OLED portable game console 17,8 cm (7") 64 GB Touchscreen Wi-Fi Blue, Red:

Nintendo Switch OLED. Platform: Nintendo Switch, Processor model: NVIDIA Custom Tegra. Product colour: Blue, Red, Gaming control technology: Analogue / Digital, Gaming control function buttons: Home button, Power button. Display: OLED, Display diagonal: 17,8 cm (7"), Display resolution: 1280 x 720 pixels. Built-in memory capacity: 64 GB, Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC, Maximum memory card size: 2 TB. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)

Reasons to buy
Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.