Court, L
Nike Court, Female, Turquoise, White, Shirt, Image, Tennis, L
Nike Court. Gender: Female, Product main colour: Turquoise, White, Sports shirt/top type: Shirt. Material: Cotton. Washing instruction: Coloured wash (40°C), Care information: Machine wash 40 °C