location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC MultiSync PA302W LED display 75,7 cm (29.8") 2560 x 1600 pixels Quad HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MultiSync
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PA302W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003488 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695110236 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘NEC’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:16
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC MultiSync PA302W LED display 75,7 cm (29.8") 2560 x 1600 pixels Quad HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 75,7 cm (29.8") LED AH-IPS
  • - Quad HD 2560 x 1600 pixels 16:10
  • - 6 ms 340 cd/m² 1000:1
  • - 63 W
Warranty: 3 years
Long product name NEC MultiSync PA302W LED display 75,7 cm (29.8") 2560 x 1600 pixels Quad HD Black :
The long product name of NEC MultiSync PA302W LED display 75,7 cm (29.8") 2560 x 1600 pixels Quad HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

29.8" AH-IPS GB-R LED, 2560 x 1600, 340 cd/m2, 1000:1, 6 ms, HDMI, DVI-D, DisplayPort, Mini DisplayPort
More>>>
Short summary description NEC MultiSync PA302W LED display 75,7 cm (29.8") 2560 x 1600 pixels Quad HD Black:
This short summary of the NEC MultiSync PA302W LED display 75,7 cm (29.8") 2560 x 1600 pixels Quad HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC MultiSync PA302W, 75,7 cm (29.8"), 2560 x 1600 pixels, Quad HD, LED, 6 ms, Black

Long summary description NEC MultiSync PA302W LED display 75,7 cm (29.8") 2560 x 1600 pixels Quad HD Black:
This is an auto-generated long summary of NEC MultiSync PA302W LED display 75,7 cm (29.8") 2560 x 1600 pixels Quad HD Black based on the first three specs of the first five spec groups.

NEC MultiSync PA302W. Display diagonal: 75,7 cm (29.8"), Display resolution: 2560 x 1600 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2018-02-26 11:56:12
Uk has collected 7 expert reviews for NEC MultiSync PA302W LED display 75.7 cm (29.8") 2560 x 1600 pixels Quad HD Black and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
tomshardware.co.uk
Updated:
2018-02-26 11:56:11
For users lamenting the scarcity of 16:10 screens, NEC is supporting the format with its excellent new 30-inch PA302W. This premium display has a gorgeous wide-gamut IPS panel and a factory-certified calibration for both Adobe RGB and sRGB gamuts.Monitors...
Good Outofbox accuracy, many calibration options, build quality, 16:10 aspect ratio, clear bright image, useful uniformity compensation.
Bad Expensive but worth the price, inconsistent contrast at lowest brightness levels.
Bottom line There are few bargains in the professional category, and this kind of quality and accuracy is going to be expensive. We think the PA302W is worth every penny. It's hard to imagine a better example of the 30-inch 1610 format. If you long for the best...
0%
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)