NEC logo

NEC NP05WK project mount Wall White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109502
Info modified on:
10 May 2023, 08:13:45
Warranty:
5 years
Long product name NEC NP05WK project mount Wall White:

60’’ - 120’’, ±5°, 13.7 kg

Short summary description NEC NP05WK project mount Wall White:

NEC NP05WK, Wall, White, 60 cm, Nec M332XS, M302WS, M352WS, 13,7 kg, 495 mm

Long summary description NEC NP05WK project mount Wall White:

NEC NP05WK. Mounting type: Wall, Product colour: White, Distance to the wall (max): 60 cm. Weight: 13,7 kg, Package width: 495 mm, Package depth: 280 mm

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.