location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI MEGABOOK M510A Intel® Celeron® M 38,1 cm (15") 0,25 GB DDR-SDRAM 40 GB AMD Mobility Radeon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MEGABOOK M510A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M510A-079NL
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI MEGABOOK M510A Intel® Celeron® M 38,1 cm (15") 0,25 GB DDR-SDRAM 40 GB AMD Mobility Radeon
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Celeron® M 1,4 GHz
  • - 38,1 cm (15")
  • - 0,25 GB DDR-SDRAM
  • - 40 GB
  • - AMD Mobility Radeon
Long product name MSI MEGABOOK M510A Intel® Celeron® M 38,1 cm (15") 0,25 GB DDR-SDRAM 40 GB AMD Mobility Radeon :
The long product name of MSI MEGABOOK M510A Intel® Celeron® M 38,1 cm (15") 0,25 GB DDR-SDRAM 40 GB AMD Mobility Radeon. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MEGABOOK M510A
More>>>
MSI MEGABOOK M510A Intel® Celeron® M 38,1 cm (15") 0,25 GB DDR-SDRAM 40 GB AMD Mobility Radeon:
The official description of MSI MEGABOOK M510A Intel® Celeron® M 38,1 cm (15") 0,25 GB DDR-SDRAM 40 GB AMD Mobility Radeon as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:
Intel Celeron M 330
15" TFT
256MB DDR RAM
40GB HDD capacity
DVD Combo Drive
4-in-1 Card Reader

Short summary description MSI MEGABOOK M510A Intel® Celeron® M 38,1 cm (15") 0,25 GB DDR-SDRAM 40 GB AMD Mobility Radeon:
This short summary of the MSI MEGABOOK M510A Intel® Celeron® M 38,1 cm (15") 0,25 GB DDR-SDRAM 40 GB AMD Mobility Radeon data-sheet is auto-generated and uses the product title and the first six key specs.

MSI MEGABOOK M510A, Intel® Celeron® M, 1,4 GHz, 38,1 cm (15"), 0,25 GB, DDR-SDRAM, 40 GB

Long summary description MSI MEGABOOK M510A Intel® Celeron® M 38,1 cm (15") 0,25 GB DDR-SDRAM 40 GB AMD Mobility Radeon:
This is an auto-generated long summary of MSI MEGABOOK M510A Intel® Celeron® M 38,1 cm (15") 0,25 GB DDR-SDRAM 40 GB AMD Mobility Radeon based on the first three specs of the first five spec groups.

MSI MEGABOOK M510A. Processor family: Intel® Celeron® M, Processor frequency: 1,4 GHz. Display diagonal: 38,1 cm (15"). Internal memory: 0,25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Discrete graphics card model: AMD Mobility Radeon. Weight: 2,9 kg

Display
Display diagonal *
38,1 cm (15")
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® M
Processor frequency *
1,4 GHz
Memory
Internal memory *
0,25 GB
Internal memory type
DDR-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
40 GB
HDD interface
Ultra-ATA/100
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
AMD Mobility Radeon
Discrete graphics card *
Yes
Maximum graphics card memory
0,064 GB
Network
Networking features
Ethernet LAN, Wireless LAN
Networking speed
10/100 Mbps Base-TX
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Ports & interfaces
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Parallel ports quantity
1
Performance
Motherboard chipset
Intel® 855PM
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
No
Weight & dimensions
Weight *
2,9 kg
Other features
Infrared data port
No
Dimensions (WxDxH)
329 x 280 x 32,9 mm
Wake-on-Ring ready
No
Drive bays
2.5"
TV-in port
No
Wake-on-LAN ready
No
Compatible operating systems
Microsoft Windows XP Home
Internal modem
Yes
Modem speed
56 Kbit/s