MSI logo

MSI Z170A MPOWER GAMING TITANIUM Intel® Z170 LGA 1151 (Socket H4) ATX

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48591
Info modified on:
30 Oct 2024, 13:03:57
Short summary description MSI Z170A MPOWER GAMING TITANIUM Intel® Z170 LGA 1151 (Socket H4) ATX:

MSI Z170A MPOWER GAMING TITANIUM, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, i3-6xxx, i5-6xxx, i7-6xxx, DDR4-SDRAM, 64 GB

Long summary description MSI Z170A MPOWER GAMING TITANIUM Intel® Z170 LGA 1151 (Socket H4) ATX:

MSI Z170A MPOWER GAMING TITANIUM. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way SLI, 3-Way CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.