location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Hetis G31 Desktop Black Intel® G31 Express LGA 775 (Socket T)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hetis G31
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6470-030
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89491
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description MSI Hetis G31 Desktop Black Intel® G31 Express LGA 775 (Socket T):
This short summary of the MSI Hetis G31 Desktop Black Intel® G31 Express LGA 775 (Socket T) data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Hetis G31, Desktop, Intel® G31 Express, LGA 775 (Socket T), 250 W

Long summary description MSI Hetis G31 Desktop Black Intel® G31 Express LGA 775 (Socket T):
This is an auto-generated long summary of MSI Hetis G31 Desktop Black Intel® G31 Express LGA 775 (Socket T) based on the first three specs of the first five spec groups.

MSI Hetis G31. Chassis type: Desktop. Motherboard chipset: Intel® G31 Express, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4,1 TB. Ethernet LAN (RJ-45) ports: 1. Power supply: 250 W

Memory
Maximum internal memory
4,1 TB
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity *
1
Microphone in
Yes
Headphone outputs
6
Firewire (IEEE 1394) ports
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports *
1
Serial ports quantity
2
Design
Chassis type *
Desktop
Product colour *
Black
Design
On/off switch
Yes
Performance
Motherboard chipset
Intel® G31 Express
Processor socket
LGA 775 (Socket T)
Compatible processor series
Intel® Pentium® D
Audio output channels
7.1 channels
Audio system
Realtek ALC888
Certificates
Certification
FCC, CD/LVD, BSMI, UL/CUL, TUV-GS, CB Report, C-Ticket, CCC, VCCI
Power
Power supply
250 W
Other features
Dimensions (WxDxH)
320 x 330 x 94 mm