location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola V3x RAZR 125 g Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V3x RAZR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V3X
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Motorola V3x RAZR 125 g Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blue
  • - 240 x 320 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 850 mAh
Long product name Motorola V3x RAZR 125 g Blue :
The long product name of Motorola V3x RAZR 125 g Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V3x RAZR Dark Blue
More>>>
Motorola V3x RAZR 125 g Blue:
The official description of Motorola V3x RAZR 125 g Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If you want to be in the fast lane, you have to be sleeker, cleverer and better equipped. Well here’s your chance. The Motorola RAZR V3x is an easy-to-navigate handset boasting real-time 2-way video calling, still and moving image capture and editing in a large colour display. When you add that to a 2 mega-pixel camera, Bluetooth® wireless technology and removable memory, you can be sure you’re connecting to everyone - at the speed of life.

Specifications:
-Progressive downloading to view media files on demand
-2 mega-pixel camera : with 8x zoom, macro mode setting and LED
-Audio Player : Support of AAC+, MPEG4, WMV, WMA, MP3 and Real Video/Audio files
-Integrated Digital Camera : integrated digital camera (VGA) for 2-way video calling
-Sleek, chic design : with internal antenna
-automatic keypad lighting in camera mode
-MP3 stereo surround sound (speakers or headset)
-3G technology : UMTS
-Speaker Independent Voice Activation

Short summary description Motorola V3x RAZR 125 g Blue:
This short summary of the Motorola V3x RAZR 125 g Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola V3x RAZR, 240 x 320 pixels, 2 MP, Bluetooth, 850 mAh, Blue

Long summary description Motorola V3x RAZR 125 g Blue:
This is an auto-generated long summary of Motorola V3x RAZR 125 g Blue based on the first three specs of the first five spec groups.

Motorola V3x RAZR. Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 850 mAh, Standby time (2G): 250 h. Weight: 125 g. Product colour: Blue

Design
Product colour *
Blue
Display
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
External display resolution
98 x 80 pixels
External display number of colours
4096 colours
Memory
Internal memory
64 MB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Built-in flash
No
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
24
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
850 mAh
Talk time (2G) *
2,4 h
Standby time (2G) *
250 h
Weight & dimensions
Weight *
125 g
Width
55 mm
Depth
19,8 mm
Height
99 mm
Phone features
Java technology
Yes
Other features
Interface
Bluetooth
Networking type
GSM,UMTS
Operating frequency
210/900/1800/1900 MHz
Playback formats
AAC+, MPEG4, WMV, WMA, MP3, Real Video/Audio files
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 15:57:01
Uk has collected 28 expert reviews for Motorola V3x RAZR 125 g Blue and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
3g.co.uk
Updated:
2013-11-20 15:56:58
When our 3G Forum is awash with rave comments about the Motorola RAZR V3 we were a bit surprised. We’re not knocking your taste – the V3 remains a feat of sublime engineering and a design icon – but a year and a half on from its release...
90%
techradar.com
Updated:
2013-11-20 15:56:59
The original RAZR was that rare thing - an immaculate piece of design that didnt compromise on functionality or ease-of-use. The truth is, the number of products that manage this feat are very few and far between. So, after 18 months or so cleaning up...
Good Superbly designed, Stereo Bluetooth, Excellent camera features...
Bad Battery life, No document viewer, Excellent camera features...
Bottom line The original RAZR was that rare thing - an immaculate piece of design that didnt compromise on functionality or ease-of-use. The truth is, the number of products that manage this feat are very few and far between. So, after 18 months or so cleaning up...
90%
iMobile.com.au
Updated:
2013-11-20 15:56:59
Overview IntroductionMotorola has been having quite a good run lately with the release of some innovative handsets including the flawed MP3 ROKR and the highly successful V3 RAZR phones. Cashing in on the success of its V3 platform, Motorola has decid...
0%
pocket-lint.com
Updated:
2013-11-20 15:56:59
If you’re a fan of the Razr V3 and its styling then you’ll no doubt like the V3x as it’s a competent phone that offers all you would want from a 3G handset...
Good 2 megapixel camera, Razr styling, Vodafone menu make over...
Bad Chubbier than the Razr...
Bottom line If you’re a fan of the Razr V3 and its styling then you’ll no doubt like the V3x as it’s a competent phone that offers all you would want from a 3G handset...
80%
goodgearguide.com.au
Updated:
2013-11-20 15:56:59
Motorola redefined the mobile phone world with the launch of the original...
Good Crisp internal screen, External screen, Quality keypad, Redesigned keypad, Good list of features...
Bad Battery life, Graphical menu could be improved, iTap text input The Final Word It may not be as razor thin as its predecessor, but the RAZR V3x brings to the table a good set of features in a stylish package.
Bottom line It may not be as razor thin as its predecessor, but the RAZR V3x brings to the table a good set of features in a stylish package.
70%
stuff.tv
Updated:
2014-04-08 09:05:11
Take one iconic mobile, load it with multimedia features and try not to lose the gloss. As Meatloaf is wont to growl, two out of three ain’t bad.It’s not that the 3G version of the Razr is inelegant; it’s that where the V3’s chassi...
Good Getting music onto phone is simple drag and drop, A2DP allows you the luxury of wireless headphones.
Bad The V3x seems bloated in comparison to its skinny V3i cousin, there are no dedicated music controls aside from volume and theres no memory card bundled in the box – youll have to buy one seperately.
Bottom line Unlike the V3, this phone can’t get by on looks alone. Good if you want to go wireless...
80%
cgena.com
Updated:
2016-12-29 20:48:06
Motorola took a leap by launching its RAZR handset and now keeps abusing the achieved success. The sales of the original RAZR grew, and this pushed the company to reconsider titles of some current and announced models for instance Motorola v1150 sudden...
0%
Mobile88.com
Updated:
2016-12-29 20:48:06
Anyway, I must say that I am getting rather bored of this RAZR form factor, although the specifications are getting better and better. It’s a personal preference, I’m sure, but I’m still waiting for a RAZR that is ahead of the curve.
90%
Brand Image Product code Product Stock Price from
Motorola L6 mobile phone 86 g Motorola L6 mobile phone 86 g
(show image)
L6 L6 0.00
(excl. VAT)
0 (incl. VAT)