location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola Edge 30 Fusion 16,6 cm (6.55") Dual SIM Android 12 5G USB Type-C 8 GB 128 GB 4400 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Edge
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
30
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fusion
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PAUN0031SE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0840023234040 show
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35654
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:45:31
The date of the most recent change of this product data-sheet in Icecat.
Motorola PAUN0031SE user manual (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Motorola Edge 30 Fusion 16,6 cm (6.55") Dual SIM Android 12 5G USB Type-C 8 GB 128 GB 4400 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 16,6 cm (6.55") 1080 x 2400 pixels Corning Glass
  • - Qualcomm Snapdragon 888 3 GHz
  • - 8 GB 128 GB
  • - 5G Dual SIM NanoSIM + NanoUSIM
  • - 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax), Wi-Fi 6E (802.11ax) Bluetooth 5.2 Near Field Communication (NFC)
  • - Triple camera 50 MP 13 MP 2 MP
  • - Lithium-Ion (Li-Ion) 4400 mAh
  • - Android 12
More>>>
Short summary description Motorola Edge 30 Fusion 16,6 cm (6.55") Dual SIM Android 12 5G USB Type-C 8 GB 128 GB 4400 mAh White:
This short summary of the Motorola Edge 30 Fusion 16,6 cm (6.55") Dual SIM Android 12 5G USB Type-C 8 GB 128 GB 4400 mAh White data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola Edge 30 Fusion, 16,6 cm (6.55"), 8 GB, 128 GB, 50 MP, Android 12, White

Long summary description Motorola Edge 30 Fusion 16,6 cm (6.55") Dual SIM Android 12 5G USB Type-C 8 GB 128 GB 4400 mAh White:
This is an auto-generated long summary of Motorola Edge 30 Fusion 16,6 cm (6.55") Dual SIM Android 12 5G USB Type-C 8 GB 128 GB 4400 mAh White based on the first three specs of the first five spec groups.

Motorola Edge 30 Fusion. Display diagonal: 16,6 cm (6.55"), Display resolution: 1080 x 2400 pixels. Processor frequency: 3 GHz, Processor family: Qualcomm Snapdragon, Processor model: 888. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 12. Battery capacity: 4400 mAh. Product colour: White. Weight: 172 g

Display
Display diagonal *
16,6 cm (6.55")
Screen shape
Flat
Panel type
P-OLED
Display glass type
Corning Glass
Gorilla Glass version
Gorilla Glass 5
Display resolution *
1080 x 2400 pixels
Native aspect ratio
20:9
Maximum refresh rate
144 Hz
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10+ (HDR10 Plus)
Pixel density
402 ppi
Processor
Processor family *
Qualcomm Snapdragon
Processor model *
888
Processor cores
8
Processor frequency *
3 GHz
Storage
RAM capacity *
8 GB
Internal storage capacity *
128 GB
Camera
Rear camera resolution (numeric) *
50 MP
Second rear camera resolution (numeric)
13 MP
Third rear camera resolution (numeric)
2 MP
Rear camera aperture number
1,8
Second rear camera aperture number
2,2
Third rear camera aperture number
2,4
Rear camera pixel size
1 µm
Second rear camera pixel size
1,12 µm
Third rear camera pixel size
1,75 µm
Digital zoom
8x
Front camera type *
Single camera
Front camera resolution (numeric) *
32 MP
Front camera aperture number
2,45
Front camera pixel size
0,8 µm
Front camera field of view (FOV) angle
360°
Rear camera flash *
Yes
Flash type
LED
Video capture resolution (max)
3840 x 2160 pixels
Maximum frame rate
960 fps
Rear camera type *
Triple camera
Auto focus
Yes
Face detection
Yes
Multi-shot
Yes
Self-timer
Yes
Night mode
Yes
Auto exposure
Yes
Smile detection
Yes
Panorama
Yes
Portrait mode
Yes
Macro photography
Yes
Continuous shooting mode
Yes
AI scene recognition
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
5G
SIM card type *
NanoSIM + NanoUSIM
3G standards *
HSDPA, UMTS
4G standard *
LTE
Network
5G standard *
NR
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax), Wi-Fi 6E (802.11ax)
Bluetooth *
Yes
Bluetooth version
5.2
Bluetooth profiles
HID
3G bands supported
850, 900, 1700, 1900, 2100 MHz
Miracast
Yes
Near Field Communication (NFC)
Yes
Ports & interfaces
USB port *
Yes
USB connector type
USB Type-C
Design
Form factor *
Bar
Product colour *
White
International Protection (IP) code
IP52
Protection features
Water resistant
Performance
Fast charging
Yes
Fast charging technology
TurboPower
Fingerprint reader
Yes
Face recognition
Yes
Navigation
GPS (satellite)
Yes
GLONASS
Yes
Galileo
Yes
Electronic compass
Yes
Position location *
Yes
Multimedia
FM radio
No
Speakers
stereo
Equalizer
Yes
Audio system
Dolby Atmos
Software
Platform *
Android
Operating system installed *
Android 12
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery weight
57 g
Removable battery
No
Battery capacity *
4400 mAh
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Weight & dimensions
Width
72 mm
Depth
7,45 mm
Height
158,5 mm
Weight *
172 g
Package width
56 mm
Package depth
82 mm
Package height
168 mm
Package weight
460 g
Certificates
Head SAR (EU)
1,37 W/kg
Body SAR (EU)
1,37 W/kg
Extremities SAR (EU)
2,98 W/kg
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Cables included
USB Type-C
SIM card ejector pin
Yes
Protective case
Yes
AC adapter power
68 W
Technical details
Repairability index
6.9