Intel Core i5-8350U (6MB Cache, 1.7GHz), 8GB LPDDR3-SDRAM, 256GB SSD, 34.3 cm (13.5") 3000 x 2000 Touch, Intel UHD Graphics 620, WLAN, Webcam, Windows 10 Pro 64-bit
Microsoft Surface Book 2, Intel® Core™ i5, 1,7 GHz, 34,3 cm (13.5"), 3000 x 2000 pixels, 8 GB, 256 GB
Microsoft Surface Book 2. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-8350U, Processor frequency: 1,7 GHz. Display diagonal: 34,3 cm (13.5"), Display resolution: 3000 x 2000 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Silver