location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect USBAAF05 USB cable USB 2.0 0,5 m USB A Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USBAAF05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBAAF05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965935491
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29823
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 01:46:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect USBAAF05 USB cable USB 2.0 0,5 m USB A Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Suitable for devices with USB A devices
  • - For syncing and charging
  • - Hi-Speed data transmission up to 0.48 Gbit/s
  • - Extension cable compatible with USB A connectors
Warranty: 300 months
Long product name Microconnect USBAAF05 USB cable USB 2.0 0,5 m USB A Grey :
The long product name of Microconnect USBAAF05 USB cable USB 2.0 0,5 m USB A Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 Extension Cable, 0.5m
More>>>
Short summary description Microconnect USBAAF05 USB cable USB 2.0 0,5 m USB A Grey:
This short summary of the Microconnect USBAAF05 USB cable USB 2.0 0,5 m USB A Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect USBAAF05, 0,5 m, USB A, USB A, USB 2.0, Male/Female, Grey

Long summary description Microconnect USBAAF05 USB cable USB 2.0 0,5 m USB A Grey:
This is an auto-generated long summary of Microconnect USBAAF05 USB cable USB 2.0 0,5 m USB A Grey based on the first three specs of the first five spec groups.

Microconnect USBAAF05. Cable length: 0,5 m. Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Connector gender: Male/Female, Maximum data transfer rate: 0,48 Gbit/s, Connector contacts plating: Nickel, Product colour: Grey

Brand Image Product code Product Stock Price from
Microconnect

Microconnect USBAAF5B USB cable USB 2.0 5 m USB A Black
(show image)
USBAAF5B USBAAF5B 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USBAAF3B USB cable USB 2.0 3 m USB A Black
(show image)
USBAAF3B USBAAF3B 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USBAAF2B USB cable USB 2.0 1,8 m USB A Black
(show image)
USBAAF2B USBAAF2B 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USBAAF1B USB cable USB 2.0 1 m USB A Black
(show image)
USBAAF1B USBAAF1B 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USBAAF05B USB cable USB 2.0 0,5 m USB A Black
(show image)
USBAAF05B USBAAF05B 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USBAAF03B USB cable USB 2.0 0,3 m USB A Black
(show image)
USBAAF03B USBAAF03B 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USBAAF01B USB cable USB 2.0 0,1 m USB A Black
(show image)
USBAAF01B USBAAF01B 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USBAAF05T USB cable USB 2.0 0,5 m USB A Transparent
(show image)
USBAAF05T USBAAF05T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)