location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Disney DHD70 toy vehicle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mattel Check ‘Mattel’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Disney
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DHD70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DHD70
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887961209655 show
Category:
Toy cars, planes etc.
Toy Vehicles Check ‘Mattel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mattel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2022 15:11:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Disney DHD70 toy vehicle
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dimensions: 4 x 8.5 x 7.5"
Long product name Disney DHD70 toy vehicle :
The long product name of Disney DHD70 toy vehicle. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Disney Cars Super Suspension Ramone Vehicle
More>>>
Disney DHD70 toy vehicle:
The official description of Disney DHD70 toy vehicle as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

As seen in DisneyPixar Cars, Super Suspension Ramone starts out in his classic "low and slow" mode, but when you are ready to rev up the fun, press a button on his roof and he'll extend his front suspension! Then press a second button to extend the rear. Or hit both and see the super suspensions extend simultaneously! For even more authentic effect, his eyes move from side to side! Cruise around Radiator Springs and show off Ramone's exciting custom talents!

Short summary description Disney DHD70 toy vehicle:
This short summary of the Disney DHD70 toy vehicle data-sheet is auto-generated and uses the product title and the first six key specs.

Disney DHD70, Car, Cars, 3 yr(s), Plastic, Multicolour

Long summary description Disney DHD70 toy vehicle:
This is an auto-generated long summary of Disney DHD70 toy vehicle based on the first three specs of the first five spec groups.

Disney DHD70. Product type: Car, Theme: Cars, Character: Super Suspension, Recommended age (min): 3 yr(s), Material: Plastic, Product colour: Multicolour

Features
Product type *
Car
Product colour *
Multicolour
Material *
Plastic
Recommended age (min) *
3 yr(s)
Suggested gender *
Boy
Theme
Cars
Character
Super Suspension
Drive type
Push-forward (friction) motor
Preassembled
Yes
Country of origin
China
Certification
CE, WEEE
Learning & training skills
Learning & training skills
Fine motor skills training, Gross motor skills training, Colours learning
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
215 mm
Package depth
95 mm
Package height
190 mm
Package weight
480 g
Package type
Open box with blister
Quantity per pack
1 pc(s)
Supplier features
Publisher
Disney / Pixar