Manhattan logo

Manhattan 373715 VGA cable 30 m VGA (D-Sub) Black

Data-sheet quality:
created/standardized by Icecat
Product views:
52875
Info modified on:
21 Oct 2022, 10:14:32
Bullet Points Manhattan 373715 VGA cable 30 m VGA (D-Sub) Black:
  • - HD15 male to HD15 male
  • - Connects SVGA source to SVGA display
  • - Fully shielded with ferrite cores to reduce EMI interference for improved video transmission
  • - Moulded PVC boot with strain relief
  • - Lifetime Warranty
Warranty:
Lifetime
Long product name Manhattan 373715 VGA cable 30 m VGA (D-Sub) Black:

SVGA Monitor Cable with Ferrite Cores, HD15, Male to Male, Shielded with Ferrite Cores, 30m, Black, Polybag

Manhattan 373715 VGA cable 30 m VGA (D-Sub) Black:

Reliable connections for superior signal quality _x000D_
Manhattan SVGA Cables easily connect a monitor with a desktop or notebook computer. Ideal for use with video splitters, KVM switches and any HD15-equipped display, computer or device, Manhattan SVGA Cables are engineered and constructed of quality materials to deliver dependable transmissions in video applications. Full foil and braided shielding with ferrite cores help minimize EMI interference and mini-coax (RGB) with paired video wire construction combine to provide maximum conductivity and clear, crisp images with reduced distortion over extended distances.

Short summary description Manhattan 373715 VGA cable 30 m VGA (D-Sub) Black:

Manhattan 373715, 30 m, VGA (D-Sub), VGA (D-Sub), Male, Male, Black

Long summary description Manhattan 373715 VGA cable 30 m VGA (D-Sub) Black:

Manhattan 373715. Cable length: 30 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Weight: 2,75 kg, Package type: Polybag

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.