Magic Chef MCM990ST microwave Black, Stainless steel Countertop 25,4 L 900 W

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3767
Info modified on:
14 Mar 2024, 19:20:43
Long product name Magic Chef MCM990ST microwave Black, Stainless steel Countertop 25,4 L 900 W:

900W, 25.4L, 120V, 60Hz, 486x410x288mm, 13.9kg, Stainless Steel/Black

Short summary description Magic Chef MCM990ST microwave Black, Stainless steel Countertop 25,4 L 900 W:

Magic Chef MCM990ST, Countertop, 25,4 L, 900 W, Built-in display, Touch, Black, Stainless steel

Long summary description Magic Chef MCM990ST microwave Black, Stainless steel Countertop 25,4 L 900 W:

Magic Chef MCM990ST. Appliance placement: Countertop, Interior capacity: 25,4 L, Microwave power: 900 W, Built-in display, Control type: Touch, Product colour: Black, Stainless steel

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.