M-Cab 7003355 InfiniBand/fibre optic cable 7,5 m LC Green

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4619
Info modified on:
12 Mar 2024, 11:37:37
Short summary description M-Cab 7003355 InfiniBand/fibre optic cable 7,5 m LC Green:

M-Cab 7003355, 7,5 m, OM5, LC, LC

Long summary description M-Cab 7003355 InfiniBand/fibre optic cable 7,5 m LC Green:

M-Cab 7003355. Cable length: 7,5 m, Fibre optic type: OM5, Connector 1: LC, Connector 2: LC, Core diameter: 50 µm, Full duplex

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.