location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Rumblepad 2 Vibration Feedback Gamepad MAC, PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rumblepad 2 Vibration Feedback Gamepad
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
963325-1914
Category:
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Gaming Controllers Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:14:22
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Warranty: 2 year
Long product name Logitech Rumblepad 2 Vibration Feedback Gamepad MAC, PC :
The long product name of Logitech Rumblepad 2 Vibration Feedback Gamepad MAC, PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Logitech Rumblepad 2 Vibration Feedback Gamepad
More>>>
Logitech Rumblepad 2 Vibration Feedback Gamepad MAC, PC:
The official description of Logitech Rumblepad 2 Vibration Feedback Gamepad MAC, PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Still using a standard gamepad? Then you're missing out on a whole extra dimension in gaming: vibration feedback. Grab the Logitech® Rumblepad™ 2 Vibration Feedback Gamepad and feel what you've been missing. It uses not one but two vibration feedback motors, weighted differently and spinning independently, to let you experience every turn, bump, dip, and crash. And it feels great in your hands with its familiar button layout and all the controls you need to dominate.

Short summary description Logitech Rumblepad 2 Vibration Feedback Gamepad MAC, PC:
This short summary of the Logitech Rumblepad 2 Vibration Feedback Gamepad MAC, PC data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Rumblepad 2 Vibration Feedback Gamepad, MAC, PC, Wired, 64 MB, 20 MB, 8-way D-pad, USB

Long summary description Logitech Rumblepad 2 Vibration Feedback Gamepad MAC, PC:
This is an auto-generated long summary of Logitech Rumblepad 2 Vibration Feedback Gamepad MAC, PC based on the first three specs of the first five spec groups.

Logitech Rumblepad 2 Vibration Feedback Gamepad. Gaming platforms supported: MAC, PC. Connectivity technology: Wired. Minimum RAM: 64 MB, Minimum storage drive space: 20 MB. Pointing device: 8-way D-pad, Minimum system requirements: USB, Compatible operating systems: Windows 98, 2000, Me, XP Mac OS 9 / Mac OS 10.x

Input device
Gaming platforms supported *
MAC, PC
Buttons quantity
10
Ports & interfaces
Connectivity technology *
Wired
System requirements
Minimum RAM
64 MB
System requirements
Minimum storage drive space
20 MB
Other features
Pointing device
8-way D-pad
Minimum system requirements
USB
Mac compatibility
Yes
Compatible operating systems
Windows 98, 2000, Me, XP Mac OS 9 / Mac OS 10.x
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:29:25
Uk has collected 5 expert reviews for Logitech Rumblepad 2 Vibration Feedback Gamepad MAC, PC and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
pocket-lint.com
Updated:
2011-10-03 23:29:25
Desktop computers tend to always suffer from poor gamepads, but console pads can often be a let down when buying from a 3rd party manufacturer. The feel is never quite the same and that extra pad is normally reserved for the lowly second player. It's good news all round though as Logitech comes up trumps with this pad, filling the hole for PC and Mac users...
Good Feels good, looks good too. Akin to PS2 winning pad...
Bad Rattles just a little. No rumble for Mac users...
Bottom line Great twin analogue stick for PC and Mac...
80%
Brand Image Product code Product Stock Price from
Logitech Dual Action Gamepad Logitech Dual Action Gamepad
(show image)
940-000074 Dual Action Gamepad 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Precision Gamepad Logitech Precision Gamepad
(show image)
940-000073 Precision Gamepad 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)