Logitech logo

Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTZ German Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156737
Info modified on:
14 Mar 2024, 18:57:07
Warranty:
2 years
Long product name Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTZ German Black:

Backlit Keyboard Case for Apple iPad Pro 9.7", DEU, Black

Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTZ German Black:

BEAUTIFULLY PRODUCTIVE.
UNIQUELY CONNECTED.
Logi CREATE is a keyboard case for iPad Pro. CREATE connects to iPad Pro via Apple Smart Connector, so it does not require Bluetooth® pairing or charging. CREATE is the ultimate creativity toolkit, putting everything you need at your fingertips. The keyboard with well-spaced backlit keys and a dedicated row of iOS shortcuts makes typing a pleasure. Get to the home screen, search your iPad and the web, adjust brightness, and control audio or video playback with one click. With the integrated Apple Pencil Holder you can keep your Apple Pencil within reach at all times. Careful attention to colour, materials and finish means CREATE is both beautiful and protective.

WHAT’S IN THE BOX
- Keyboard case;
- Documentation;
- 2-year manufacturer’s guarantee and full product support.

FEATURES
- Beautifully productive. Uniquely connected;
- Connects to iPad Pro via Smart Connector;
- No Bluetooth® pairing and no charging. Powered by iPad;
- Backlit well-spaced keys;
- Integrated pencil holder;
- Beautiful all-around protection.

Short summary description Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTZ German Black:

Logitech CREATE Backlit Keyboard Case with Smart Connector Technology, QWERTZ, German, 1,4 mm, Apple, iPad Pro 9.7", Black

Long summary description Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTZ German Black:

Logitech CREATE Backlit Keyboard Case with Smart Connector Technology. Keyboard layout: QWERTZ, Keyboard language: German, Key travel distance: 1,4 mm. Brand compatibility: Apple, Compatibility: iPad Pro 9.7", Product colour: Black. Connectivity technology: Docking, Device interface: Smart Connector. Power source: Dock. Mobile operating systems supported: iOS

Specs
Recommended products
Similar products
Distributors
Loading...
Disclaimer Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTZ German Black 920-008132:
© 2016 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.
iPad is a trademark of Apple Inc., registered in the U.S. and other countries.
All other trademarks are the property of their respective owners.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.