location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Illuminated k740 keyboard Office USB QWERTZ German Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Illuminated Keyboard k740
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-005687 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206045903
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2023 18:48:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Illuminated k740 keyboard Office USB QWERTZ German Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - USB
  • - QWERTZ German
  • - Full-size (100%)
  • - Backlight White
  • - Black
More>>>
Short summary description Logitech Illuminated k740 keyboard Office USB QWERTZ German Black:
This short summary of the Logitech Illuminated k740 keyboard Office USB QWERTZ German Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Illuminated Keyboard k740, Full-size (100%), Wired, USB, QWERTZ, Black

Long summary description Logitech Illuminated k740 keyboard Office USB QWERTZ German Black:
This is an auto-generated long summary of Logitech Illuminated k740 keyboard Office USB QWERTZ German Black based on the first three specs of the first five spec groups.

Logitech Illuminated Keyboard k740. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTZ. Wrist rest. Recommended usage: Office. Product colour: Black

Better typing—day or night

Convenient typing in low light or in the dark. The illuminated keys are sharp, bright and easy to read.

Slim design

This slender keyboard is the perfect blend of function and style.

Comfortable and quiet

Whisper-quiet, comfortable typing with the Logitech Perfectstroke™ key system and a built-in, soft-touch palm rest.

Laser-etched backlit keys

Type easily in low light and even in the dark. Back lighting ensures the keys are sharp, bright and easy to read. Only the key characters are illuminated, so you see just what you need to see without distraction.

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTZ
Keyboard language *
German
Keyboard form factor *
Full-size (100%)
Purpose
PC/Server
Design
Backlight *
Yes
Backlight colour
White
Keyboard style
Straight
Full-size keyboard
Yes
Wrist rest
Yes
Product colour *
Black
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 11
Weight & dimensions
Keyboard weight
1,05 kg
Packaging data
Package width
34 mm
Package depth
474 mm
Package height
210 mm
Package weight
1,44 kg
Logistics data
Harmonized System (HS) code
84716060
Master (outer) case width
296 mm
Master (outer) case length
494 mm
Master (outer) case height
243 mm
Master (outer) case weight
12,9 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-11-24 06:55:29
Uk has collected 53 expert reviews for Logitech Illuminated k740 keyboard Office USB QWERTZ German Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
futurefive.co.nz
Updated:
2019-11-24 06:55:27
The Illuminated Keyboard is one of those products that really does do what it says on the box – it's a keyboard whose key selling feature is that, like some notebook keyboards, it's backlit for easy key recognition no matter what the light level.Pros: Asi...
Bad Verdict: A very nice keyboard, but who can afford it?...
Bottom line The Illuminated Keyboard is one of those products that really does do what it says on the box – it's a keyboard whose key selling feature is that, like some notebook keyboards, it's backlit for easy key recognition no matter what the light level.Pros Asid...
0%
pcauthority.com.au
Updated:
2019-11-24 06:55:27
Choosing a good one such as this Logitech, however, can make a massive difference to your productivity and comfort. It’s luxurious, with backlit, laser-etched keys, which enable you to type in the dark, and it has a rubberised wristrest for comfort. It...
Bottom line It’s something we use all the time, but compared with the hours we spend deliberating over the merits of different processors, memory, graphics cards and monitors, the time we devote to picking a keyboard is minimal...
83%
tbreak.ae
Updated:
2019-11-24 06:55:27
If you find yourself working in the dark often, then you have probably run into the issue of not being able to see the keys on your keyboard. This happen to me quite often on my notebook late at night when the wife asleep and I’m too comfortable to lea...
0%
goodgearguide.com.au
Updated:
2019-11-24 06:55:27
Logitechs Illuminated Keyboard features backlit keys, an ultra-thin design and the PerfectStroke key system. Although its not wireless, it is one of the better keyboards on the market. The Logitech Illuminated Keyboards matte black finish gives it an aura of sophistication and class, and the clear plastic bezel surrounding the keyboard is a nice design touch. At just 9.3mm thick, the Illuminated Keyboard is extremely slim and low, but it can be propped up by supports that reside on the botto...
Good Ultra-thin design, excellent key layout, adjustable key backlighting, near-silent operation, comfortable...
Bad Not wireless, a little expensive, lack of Fn key on the left side of the keyboard...
Bottom line If you can live with a wired keyboard, Logitech’s Illuminated Keyboard is one of the best available. However, it’s a little overpriced...
85%
alphr.com
Updated:
2019-11-24 06:55:27
It's something we use all the time, but compared with the hours we spend deliberating over the merits of different processors, memory, graphics cards and monitors, the time we devote to picking a keyboard is minimal. Choosing a good one such as this Lo...
83%
trustedreviews.com
Updated:
2019-11-24 06:55:28
We often extol the virtues of buying yourself a decent keyboard (and mouse, and headphones, and monitor, etc.) regardless of how slow your PC is or how little you use it. This is because we feel the most important thing you can do to make using a computer...
Bottom line The Logitech Illuminated Keyboard is stylish, well made, and is a decent enough typing tool. However, there's no denying you pay a premium for the fancy backlighting and lose some features and comfort in the process...
80%
digitalversus.com
Updated:
2019-11-24 06:55:28
According to a study sponsored by Logitech themselves, 67% of computer users questioned said they use their PC after seven oclock in the evening.At night, then, when its almost by definition darker.The manufacturers natural response was to start mak...
Good Great styling, Backlit, Easy to distinguish orange function keys, Wired, so no battery life worries, Pretty quiet...
Bad Very expensive, No matching mouse, Cant make it slope backwards, Wired, so an extra cable trailing on your dek...
100%
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)