location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Harmony 515 remote control

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Harmony 515
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
915-000083 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206011397
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103811
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year
Long product name Logitech Harmony 515 remote control :
The long product name of Logitech Harmony 515 remote control. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Harmony 515 Advanced Universal Remote
More>>>
Logitech Harmony 515 remote control:
The official description of Logitech Harmony 515 remote control as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Replace all your remotes with Harmony

- Replaces up to five remotes
- One-touch, activity-based control
- Interactive LCD with Help function
- Guided online setup, live support
- Controls more than 5,000 brands and 225,000 devices

Logitech® Harmony® 515 advanced universal remote simplifies your home
entertainment, replacing up to five remotes with one – reducing clutter
and complexity in your living room. One-touch, activity-based control turns on the right devices in the right order – getting you to your entertainment easier and faster than any other remote. And the interactive LCD with Help function makes it easy for everyone in the family to use. Supporting more than 225,000 devices from 5,000+ brands, you can be confident the Harmony remote can control whatever entertainment devices* you have today or buy tomorrow.

* Devices with IR (infrared) capability.

Short summary description Logitech Harmony 515 remote control:
This short summary of the Logitech Harmony 515 remote control data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Harmony 515, Plastic, LCD, Monochrome, AAA, USB, Internet

Long summary description Logitech Harmony 515 remote control:
This is an auto-generated long summary of Logitech Harmony 515 remote control based on the first three specs of the first five spec groups.

Logitech Harmony 515. Housing material: Plastic. Display: LCD, Display number of colours: Monochrome. Battery type: AAA. Cables included: USB. Minimum system requirements: Internet

Design
Housing material
Plastic
Display
Display
LCD
Display number of colours
Monochrome
Battery
Battery type
AAA
Number of batteries supported
4
Packaging content
Cables included
USB
Packaging content
Batteries included
Yes
Quick start guide
Yes
System requirements
Minimum system requirements
Internet
Mac compatibility
Yes
Optical drive required
Yes
USB required
Yes
Other features
Compatible operating systems
- Windows XP, Windows Vista - Mac OS X 10.3
Learning IR codes
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:20:31
Uk has collected 1 expert review for Logitech Harmony 515 remote control but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Logitech Harmony 700 Advanced Universal Remote remote control Logitech Harmony 700 Advanced Universal Remote remote control
(show image)
915-000123 Harmony 700 Advanced Universal Remote 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)