location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys WRT54GR wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WRT54GR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WRT54GR-EU
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2019 10:32:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys WRT54GR wireless router :
The long product name of Linksys WRT54GR wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless-G Broadband Router with RangeBooster
More>>>
Linksys WRT54GR wireless router:
The official description of Linksys WRT54GR wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless-G is the upcoming 54Mbps wireless networking standard that's almost five times faster than the widely deployed Wireless-B (802.11b) products found in homes, businesses, and public wireless hotspots around the country — but since they share the same 2.4GHz radio band, Wireless-G devices can also interoperate with existing 11Mbps Wireless-B equipment.

Since both standards are built in, you can protect your investment in existing 802.11b infrastructure, and migrate to the new screaming fast Wireless-G standard as your needs grow.

The Linksys Wireless-G Broadband Router is really three devices in one box. First, there's the Wireless Access Point, which lets you connect Wireless-G or Wireless-B devices to the network. There's also a built-in 4-port full-duplex 10/100 Switch to connect your wired-Ethernet devices. Connect four PCs directly, or daisy-chain out to more hubs and switches to create as big a network as you need. Finally, the Router function ties it all together and lets your whole network share a high-speed cable or DSL Internet connection.

To protect your data and privacy, the Wireless-G Broadband Router can encrypt all wireless transmissions. The Router can serve as a DHCP Server, has NAT technology to protect against Internet intruders, supports VPN pass-through, and can be configured to filter internal users' access to the Internet. Configuration is a snap with the web browser-based configuration utility.

With the Linksys Wireless-G Broadband Router at the center of your home or office network, you can share a high-speed Internet connection, files, printers, and multi-player games with the flexibility, speed, and security you need!

- All-in-one Internet-sharing Router, 4-port Switch, and Wireless-G Access Point.
- Wireless data rates up to 54Mbps—5 times faster than Wireless-B (802.11b).
- Shares a single Internet connection and other resources with Ethernet wired and Wireless-G clients.
- Also interoperates with Wireless-B Devices.
- Advanced wireless security with 128-bit WEP encryption, MAC or IP address filtering.
- RangeBooster (MIMO) technology for dramatically increased range.

Short summary description Linksys WRT54GR wireless router:
This short summary of the Linksys WRT54GR wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys WRT54GR, 13 channels, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, WPA, TCP/IP, IPX/SPX, NetBOIS, DMZ, WLAN, LAN (1, 2, 3, 4), FCC, IC'03, CE, Wi-Fi

Long summary description Linksys WRT54GR wireless router:
This is an auto-generated long summary of Linksys WRT54GR wireless router based on the first three specs of the first five spec groups.

Linksys WRT54GR. Channels quantity: 13 channels. Networking standards: IEEE 802.11g, IEEE 802.3, IEEE 802.3u. Security algorithms: WPA. Supported network protocols: TCP/IP, IPX/SPX, NetBOIS. LED indicators: DMZ, WLAN, LAN (1, 2, 3, 4)

Wireless LAN features
Channels quantity
13 channels
Network
Networking standards
IEEE 802.11g, IEEE 802.3, IEEE 802.3u
Supports ISDN connection
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Management features
Web-based management
Yes
Security
Security algorithms
WPA
Stateful Packet Inspection (SPI)
Yes
Filtering
Yes
MAC address filtering
Yes
Protocols
DHCP server
Yes
Supported network protocols
TCP/IP, IPX/SPX, NetBOIS
Design
LED indicators
DMZ, WLAN, LAN (1, 2, 3, 4)
Features
Certification
FCC, IC'03, CE, Wi-Fi
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 85%
System requirements
Minimum processor
200 MHz
Minimum RAM
64 MB
Weight & dimensions
Weight
480 g
Other features
Dimensions (WxDxH)
200 x 186 x 48 mm
Indoor range
100 m
Power requirements
DC 12V, 1.0 A
Outdoor range
450 m
Networking features
Ethernet LAN, WLAN
Maximum data transfer rate
0,054 Gbit/s
Bandwidth
2,4 GHz
Non-operating relative humidity (non-condensing)
5 - 90%
xDSL connection
No
Brand Image Product code Product Stock Price from
Linksys WRT54GS wireless router Fast Ethernet Black, Blue Linksys WRT54GS wireless router Fast Ethernet Black, Blue
(show image)
WRT54GS WRT54GS 0.00
(excl. VAT)
0 (incl. VAT)
Linksys Wireless-G Broadband Router with SRX400 wireless router Linksys Wireless-G Broadband Router with SRX400 wireless router
(show image)
WRT54GX-FR Wireless-G Broadband Router with SRX400 0.00
(excl. VAT)
0 (incl. VAT)
Linksys Wireless-G Broadband Router with 2 Phone Ports wireless router Linksys Wireless-G Broadband Router with 2 Phone Ports wireless router
(show image)
WRT54GP2-EU Wireless-G Broadband Router with 2 Phone Ports 0.00
(excl. VAT)
0 (incl. VAT)
Linksys WRT54GS wireless router Linksys WRT54GS wireless router
(show image)
WRT54GS-BNDL WRT54GS 0.00
(excl. VAT)
0 (incl. VAT)
Linksys WRT54GS + Wireless PC Card wireless router Linksys WRT54GS + Wireless PC Card wireless router
(show image)
WRT54GS/EU+WPC54GS WRT54GS + Wireless PC Card 0.00
(excl. VAT)
0 (incl. VAT)
Linksys WRT54GX wireless router Linksys WRT54GX wireless router
(show image)
WRT54GX-EU WRT54GX 0.00
(excl. VAT)
0 (incl. VAT)