location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Compact Wireless-G Network Kit for USB 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compact Wireless-G Network Kit for USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WKUSB54GC
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Linksys Compact Wireless-G Network Kit for USB 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - Maximum data transfer rate: 54 Mbit/s
  • - WPA, WPA2
Long product name Linksys Compact Wireless-G Network Kit for USB 54 Mbit/s :
The long product name of Linksys Compact Wireless-G Network Kit for USB 54 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compact Wireless-G Network Kit for USB (WRT54GC + WUSB54GC)
More>>>
Linksys Compact Wireless-G Network Kit for USB 54 Mbit/s:
The official description of Linksys Compact Wireless-G Network Kit for USB 54 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Linksys Compact Wireless-G Broadband Router is really three devices in one small box. First, there's the Wireless Access Point, which lets you connect both screaming fast Wireless-G (802.11g at 54Mbps) and Wireless-B (802.11b at 11Mbps) devices to the network. There's also a built-in 4-port full-duplex 10/100 Switch to connect your wired-Ethernet devices together. Connect four PCs directly, or attach more hubs and switches to create as big a network as you need. Finally, the Router function ties it all together and lets your whole network share a high-speed cable or DSL Internet connection.

Once your computers are connected to the Router and the Internet, they can communicate with each other too, sharing a printer, digital music, picture and document files, and multi-player or on-line games.

To protect your data and privacy, the Wireless-G Broadband Router can encode all wireless transmissions with WEP or industrial-strength WPA Personal encryption. The Router can serve as a DHCP Server, has a powerful SPI firewall to protect your PCs against intruders and most known Internet attacks, and supports VPN pass-through. Configuration is a snap with the web browser-based configuration utility. And the tiny form factor fits any home or desktop.

With the Linksys Compact Wireless-G Broadband Router at the center of your home or office network, you can share a high-speed Internet connection, files, printers, and multi-player games with the flexibility, speed, and security you need!

Connect your USB-equipped desktop or notebook computer to a wireless network at incredible speeds with the Linksys Compact Wireless-G USB Adapter. By incorporating USB 2.0 and Wireless-G the Adapter delivers data rates up to 54Mbps (5 times as fast as 802.11b), without the trouble of opening up the case of your desktop computer.

To install, simply plug the Adapter into any available USB port. (It's compatible with both USB 1.1 and 2.0 ports, but 2.0 will yield the fastest speeds.) You can plug it directly into your PC, or use the included USB extension cord to put the Adapter anywhere you'd like, up to five feet away.

It gets its power through the USB connection, so no power cord is necessary. The included Setup Wizard walks you through configuring the Adapter to your wireless network settings, step by step. The Compact Wireless-G USB Adapter is also compatible with the Wireless-B (802.11b) network standard, with data rates up to 11Mbps. And your wireless communications can be protected by industrial-strength WPA and 128-bit encryption, so your data stays secure.

The Compact Wireless-G USB Adapter lets you put your computer almost anywhere in the building, without the cost and hassle of running cables. Now you don't have to drill holes in your walls and climb through the attic or cellar to get connected to the network. Once you're connected, you can keep in touch with your e-mail, access the Internet, use instant messaging to chat with friends, and share files and other resources such as printers and hard disk storage space with other computers on the network. You'll also be able to connect with any of the growing number of public hotspots springing up in coffee shops, airport lounges, hotels and convention centers.

So don't hassle with running cables through your house -- get connected the easy way with the Compact Wireless-G USB Adapter.

Short summary description Linksys Compact Wireless-G Network Kit for USB 54 Mbit/s:
This short summary of the Linksys Compact Wireless-G Network Kit for USB 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Compact Wireless-G Network Kit for USB, 54 Mbit/s, 2.4 GHz, WPA, WPA2, Ethernet, HTTP, Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g

Long summary description Linksys Compact Wireless-G Network Kit for USB 54 Mbit/s:
This is an auto-generated long summary of Linksys Compact Wireless-G Network Kit for USB 54 Mbit/s based on the first three specs of the first five spec groups.

Linksys Compact Wireless-G Network Kit for USB. Maximum data transfer rate: 54 Mbit/s, Frequency band: 2.4 GHz. Security algorithms: WPA, WPA2. Supported network protocols: Ethernet, Management protocols: HTTP, Data link protocols: Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g. Compliance industry standards: IEEE 802.3, IEEE 802.3u, IEEE 802.11b, IEEE 802.11g, Wi-Fi CERTIFIED. I/O ports: 1 x Radio-Ethernet 1 x Ethernet 10Base-T/100Base-TX - RJ-45 ( WAN ) 4 x Ethernet...

Features
2.4 GHz *
Yes
Maximum data transfer rate *
54 Mbit/s
Frequency band
2.4 GHz
Security
Security algorithms *
WPA, WPA2
Protocols
Supported network protocols
Ethernet
Management protocols
HTTP
Data link protocols
Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g
Other features
I/O ports
1 x Radio-Ethernet 1 x Ethernet 10Base-T/100Base-TX - RJ-45 ( WAN ) 4 x Ethernet 10Base-T/100Base-TX - RJ-45
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.11b, IEEE 802.11g, Wi-Fi CERTIFIED
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
20 - 80 °C