Linksys logo

Linksys BEFSX41 wired router Black, Blue

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48319
Info modified on:
21 Oct 2022, 10:14:32
Long product name Linksys BEFSX41 wired router Black, Blue:

10/100Mbps, 4x RJ-45

Linksys BEFSX41 wired router Black, Blue:

The Linksys Instant Broadband™ EtherFast® Cable/DSL Firewall Router with 4-Port Switch/VPN Endpoint is the perfect solution for connecting a small group of PCs to a high-speed broadband Internet connection or a 10/100 Ethernet backbone. The Router can be configured to limit internal users' Internet access based on URLs and/or time periods-URL filtering and time filtering. For enhanced protection against intruders from the Internet, the Router features an advanced Stateful Packet Inspection firewall.
Use the Cable/DSL Firewall Router with 4-Port Switch/VPN Endpoint to create IPSec VPN tunnels, so you can securely connect to the corporate server from your home office-or any location when you're on the road. The Router provides a dedicated port for DMZ hosting and acts as the only externally recognized Internet gateway on your local area network (LAN). With the performance and security features of the Cable/DSL Firewall Router with 4-Port Switch/VPN Endpoint, your network will take advantage of the Internet while keeping its data secure.

Short summary description Linksys BEFSX41 wired router Black, Blue:

Linksys BEFSX41, Ethernet WAN, Black, Blue

Long summary description Linksys BEFSX41 wired router Black, Blue:

Linksys BEFSX41. Networking standards: IEEE 802.3, IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s. Management protocols: SNMP, Web Browser. VPN support: IPSec VPN. Certification: FCC class B, CE mark. Product colour: Black, Blue

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.