location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG SP182CA air conditioner Split system White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP182CA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP182CA
Category:
A heat pump or central air conditioning system with components located both inside and outside the home. The most common design for home use.
Split-System Air Conditioners Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:47
The date of the most recent change of this product data-sheet in Icecat.
LG SP182CA user manual (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description LG SP182CA air conditioner Split system White:
This short summary of the LG SP182CA air conditioner Split system White data-sheet is auto-generated and uses the product title and the first six key specs.

LG SP182CA, Split system, White, Cooling, Fan, 17000 BTU/h, 24 h, R22

Long summary description LG SP182CA air conditioner Split system White:
This is an auto-generated long summary of LG SP182CA air conditioner Split system White based on the first three specs of the first five spec groups.

LG SP182CA. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Fan. Power consumption (cooling) (max): 2500 W, AC input voltage: 220 V, AC input frequency: 60 Hz. Indoor unit type: Wall-mountable, Indoor unit width: 90 cm, Indoor unit depth: 20,2 cm. Outdoor unit width: 82 cm, Outdoor unit depth: 30 cm, Outdoor unit height: 60,5 cm

Features
Type *
Split system
Product colour *
White
Air conditioner functions *
Cooling, Fan
Comfort sleeping mode
Yes
Cooling energy efficiency (EER, W/W)
2,86
Cooling capacity (max)
17000 BTU/h
Timer
Yes
Timer duration (maximum)
24 h
Refrigerating medium
R22
Remotely operated
Yes
Air filter
Yes
Power
Power consumption (cooling) (max)
2500 W
AC input voltage
220 V
Power
AC input frequency
60 Hz
Indoor unit
Indoor unit type
Wall-mountable
Indoor units quantity
1
Indoor unit width
90 cm
Indoor unit depth
20,2 cm
Indoor unit height
28 cm
Indoor unit weight
11 kg
Outdoor unit
Outdoor units quantity
1
Outdoor unit width
82 cm
Outdoor unit depth
30 cm
Outdoor unit height
60,5 cm
Outdoor unit weight
38,5 kg
Packaging content
Remote control included
Yes