location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 49LX761H hospitality TV 124,5 cm (49") Full HD 300 cd/m² Smart TV Black 20 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
49LX761H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49LX761H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806087316551 show
Category: Hospitality TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151961
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:20:57
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 49LX761H hospitality TV 124,5 cm (49") Full HD 300 cd/m² Smart TV Black 20 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 124,5 cm (49")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 300 cd/m² 9 ms 1200:2
  • - DVB-C, DVB-T2 NTSC M, PAL
  • - Smart TV
  • - Wi-Fi Ethernet LAN Bluetooth
  • - VESA mounting 300 x 300 mm
  • - 55 W
Long product name LG 49LX761H hospitality TV 124,5 cm (49") Full HD 300 cd/m² Smart TV Black 20 W :
The long product name of LG 49LX761H hospitality TV 124,5 cm (49") Full HD 300 cd/m² Smart TV Black 20 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

49'' FHD LED TV 1920 x 1080, RMS 20W, PAL/NTSC-M, DVB-T2, DVB-C, Smart TV, Ethernet LAN, HDMI, USB, Bluetooth
More>>>
LG 49LX761H hospitality TV 124,5 cm (49") Full HD 300 cd/m² Smart TV Black 20 W:
The official description of LG 49LX761H hospitality TV 124,5 cm (49") Full HD 300 cd/m² Smart TV Black 20 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

My Pro:Centric is one of LG’s hotel TV middle-ware solution that provides a flexible and open platform through which hotel owners, system integrators, or content providers can create their own hotel TV contents and use them in LG Hotel TVs. This will help cutting down the TCO (Total Cost of Ownership) not only for hotel owners but also for the Partners.


USB CLONING
Clone all hotel TVs with astonishing speed and ease. The USB Cloning feature allows you to simply copy the TV settings to all TVs using a USB stick – a process that is fully automated to save time without having to set each TV individually.

WELCOME SCREEN
With the capability to display various video formats* as well as images, Commercial TVs allow for a greater variation of greeting messages in hotel rooms which make customers feel welcomed and cared for. * mp4, avi, mov, tp, wma, ts etc.

WEBOS 2.0
The webOS 2.0 platform provides easy and convenient tools to create contents. LG’s SDK* and technical supports make content development and management easier.

INTERACTIVE READY
Allows you to connect interactive set-top boxes or media players enabling you to control and manage your TV via RS232C cable.

Short summary description LG 49LX761H hospitality TV 124,5 cm (49") Full HD 300 cd/m² Smart TV Black 20 W:
This short summary of the LG 49LX761H hospitality TV 124,5 cm (49") Full HD 300 cd/m² Smart TV Black 20 W data-sheet is auto-generated and uses the product title and the first six key specs.

LG 49LX761H, 124,5 cm (49"), Full HD, 1920 x 1080 pixels, 16:9, 300 cd/m², 1200:2

Long summary description LG 49LX761H hospitality TV 124,5 cm (49") Full HD 300 cd/m² Smart TV Black 20 W:
This is an auto-generated long summary of LG 49LX761H hospitality TV 124,5 cm (49") Full HD 300 cd/m² Smart TV Black 20 W based on the first three specs of the first five spec groups.

LG 49LX761H. Display diagonal: 124,5 cm (49"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 300 x 300 mm. Video formats supported: DIVX HD, Audio formats supported: AAC, AC3, EAC3, HE-AAC, MP3, PCM. RMS rated power: 20 W, Sound modes: Game, Movie, News, Standard, Audio decoders: Dolby Digital, DTS, Dolby Digital AC3. Browser supported: WEBOS 2.0

Display
Display diagonal *
124,5 cm (49")
HD type *
Full HD
Display resolution *
1920 x 1080 pixels
LED backlighting type
Edge-LED
Screen shape
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
300 cd/m²
Response time
9 ms
Contrast ratio (typical) *
1200:2
Contrast ratio (dynamic)
1000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Picture processing technology
LG Triple XD Engine
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
300 x 300 mm
Performance
Smart TV *
Yes
Video formats supported
DIVX HD
Audio formats supported
AAC, AC3, EAC3, HE-AAC, MP3, PCM
Auto power off
Yes
Hospitality features
USB cloning
Yes
Ports & interfaces
HDMI ports quantity *
1
DVI port
No
Ethernet LAN (RJ-45) ports
2
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Audio (L/R) in
1
Digital audio optical out
1
RF ports quantity
2
PC in (D-Sub)
Yes
PC Audio in
Yes
Common interface (CI)
Yes
Common interface Plus (CI+)
No
Audio
Number of speakers
2
RMS rated power *
20 W
Sound modes
Game, Movie, News, Standard
Audio
Audio decoders
Dolby Digital, DTS, Dolby Digital AC3
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Browser supported
WEBOS 2.0
Ethernet LAN *
Yes
Power
Power consumption (typical) *
55 W
Power consumption (standby)
0,3 W
Power consumption (max)
108,2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1106 mm
Depth (with stand)
325 mm
Height (with stand)
701 mm
Weight (with stand)
17,8 kg
Width (without stand)
1106 mm
Depth (without stand)
37 mm
Height (without stand)
647 mm
Packaging data
Package width
1197 mm
Package depth
162 mm
Package height
760 mm
Package weight
21 kg
Packaging content
Remote control included
Yes
Remote control type
S-Con, Motion RCU
Cables included
AC
Other features
3D
No
24p support
Yes
Swivelling
Yes
Wi-Fi Direct
Yes
Wi-Fi ready
Yes
Built-in speaker(s)
Yes
Manual
Yes
Annual energy consumption
80 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A+
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC M, PAL
Digital signal format system *
DVB-C, DVB-T2
Number of tuners
2 tuner(s)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)