LG logo

LG 47LX9900 TV 119,4 cm (47") Full HD Wi-Fi Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29967
Info modified on:
11 Nov 2024, 13:42:56
Short summary description LG 47LX9900 TV 119,4 cm (47") Full HD Wi-Fi Black, Silver:

LG 47LX9900, 119,4 cm (47"), 1920 x 1080 pixels, LCD, 3D, Wi-Fi, Black, Silver

Long summary description LG 47LX9900 TV 119,4 cm (47") Full HD Wi-Fi Black, Silver:

LG 47LX9900. Display diagonal: 119,4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. 3D. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.