location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 32LW341H hospitality TV 81,3 cm (32") Full HD 300 cd/m² Smart TV Black 20 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32LW341H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32LW341H
Category: Hospitality TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37045
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 15:33:33
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 32LW341H hospitality TV 81,3 cm (32") Full HD 300 cd/m² Smart TV Black 20 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81,3 cm (32") LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - 300 cd/m² 1200:1
  • - DVB-C, DVB-S2, DVB-T2 PAL, SECAM
  • - Smart TV Internet TV
  • - Ethernet LAN
  • - VESA mounting 200 x 200 mm
  • - 50 W
Long product name LG 32LW341H hospitality TV 81,3 cm (32") Full HD 300 cd/m² Smart TV Black 20 W :
The long product name of LG 32LW341H hospitality TV 81,3 cm (32") Full HD 300 cd/m² Smart TV Black 20 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32" 1920 x 1080 (FHD), 300cd/m2, PAL/SECAM, DVB-T2/C/S2, W 50, 100 - 240V, 50/60Hz
More>>>
LG 32LW341H hospitality TV 81,3 cm (32") Full HD 300 cd/m² Smart TV Black 20 W:
The official description of LG 32LW341H hospitality TV 81,3 cm (32") Full HD 300 cd/m² Smart TV Black 20 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhanced Guest Experience

Pro:Centric enables to differentiate guest room experiences with customizable billboards and Electronic Program Guide(EPG) which easily navigates TV channels and program.

Easy Content Management

Pro:Centric enables centralized and intuitive in-room TV control from the TV settings to content creation and updates.

Optimized Total Cost of Ownership

Optimize TCO with Pro:Centric® by saving workforce and time for development & management cost for hospitality solutions.

Commercial Swivel Stand

Expand the rage of comfort for the guests with a commercial grade stand by allowing them to watch a TV from any angle.
Welcome Screen/Video

With the capability to display various video formats* as well as images, Commercial Lite TVs allow for a greater variation of greeting messages in hotel rooms which make customers feel more welcome and cared for.
* mp4, avi, mov, tp, wma, ts etc.
Diagnostics (USB)

Enable service engineers to recognize technical issues of a TV quickly and easily through a USB. The TV stores any technical issues encountered and can output them to a USB device.
External Speaker Out

Enhance the entertainment experience by adding an additional speaker. Guests listen to and control the TV audio from anywhere in the business areas, including restrooms.
One Channel Map

One Channel Map feature allows users to edit and list the channels of their choice from any of the multiple broadcasting signals.
Multi IR

Multi IR function eliminate the remote control signal interference between TVs in multiple dwelling beds.

Short summary description LG 32LW341H hospitality TV 81,3 cm (32") Full HD 300 cd/m² Smart TV Black 20 W:
This short summary of the LG 32LW341H hospitality TV 81,3 cm (32") Full HD 300 cd/m² Smart TV Black 20 W data-sheet is auto-generated and uses the product title and the first six key specs.

LG 32LW341H, 81,3 cm (32"), Full HD, 1920 x 1080 pixels, LED, 16:9, 300 cd/m²

Long summary description LG 32LW341H hospitality TV 81,3 cm (32") Full HD 300 cd/m² Smart TV Black 20 W:
This is an auto-generated long summary of LG 32LW341H hospitality TV 81,3 cm (32") Full HD 300 cd/m² Smart TV Black 20 W based on the first three specs of the first five spec groups.

LG 32LW341H. Display diagonal: 81,3 cm (32"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 200 x 200 mm, Cable lock slot type: Kensington. RMS rated power: 20 W, Sound modes: Game, Movie, Music, News, Sports, Standard. Power consumption (typical): 50 W, Power consumption (standby): 0,3 W, Power consumption (max): 68 W. Certification: CE, CB, CU TR

Display
Display diagonal *
81,3 cm (32")
HD type *
Full HD
Display resolution *
1920 x 1080 pixels
Display technology *
LED
Screen shape
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
300 cd/m²
Contrast ratio (typical) *
1200:1
Contrast ratio (dynamic)
1000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display diagonal (metric)
80 cm
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Cable lock slot
Yes
Cable lock slot type
Kensington
On/off switch
Yes
Performance
Smart TV *
Yes
Internet TV
Yes
Voice control
Yes
Auto power off
Yes
Energy saving mode
Yes
Ports & interfaces
HDMI ports quantity *
3
Mobile High-Definition Link (MHL)
Yes
DVI port
No
S-Video inputs quantity
1
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Digital audio optical out
1
RF ports quantity
2
PC in (D-Sub)
Yes
VGA (D-Sub) ports quantity
1
PC Audio in
Yes
Ports & interfaces
Common interface (CI)
Yes
Audio
Number of speakers
2
RMS rated power *
20 W
Sound modes
Game, Movie, Music, News, Sports, Standard
Network
Web browser
Yes
Ethernet LAN *
Yes
Power
Power consumption (typical) *
50 W
Power consumption (standby)
0,3 W
Power consumption (max)
68 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Certificates
Certification
CE, CB, CU TR
Weight & dimensions
Width (with stand)
733 mm
Depth (with stand)
240,8 mm
Height (with stand)
490 mm
Weight (with stand)
6,47 kg
Width (without stand)
733 mm
Depth (without stand)
72,2 mm
Height (without stand)
436 mm
Weight (without stand)
5,32 kg
Packaging data
Package width
812 mm
Package depth
190 mm
Package height
520 mm
Package weight
7,95 kg
Other features
3D
No
24p support
Yes
Built-in speaker(s)
Yes
Annual energy consumption
44 kWh
Energy efficiency class (old)
A+
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
PAL, SECAM
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Number of tuners
1 tuner(s)
Sustainability
Sustainability certificates
RoHS
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)