location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Z735 inkjet printer Colour 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z735
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LMA:20M0003 show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53260
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark Z735 inkjet printer Colour 4800 x 1200 DPI :
The long product name of Lexmark Z735 inkjet printer Colour 4800 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z735 - 5 ppm
More>>>
Lexmark Z735 inkjet printer Colour 4800 x 1200 DPI:
The official description of Lexmark Z735 inkjet printer Colour 4800 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Print Technology: Thermal Inkjet.
- Colour Technology: 3 Colour Inkjet - Cyan, Magenta, Yellow.
- UNSPSC Code: 43.21.21.04.
- Maximum Print Speed (Draft mono): Up to 15 ppm.
- Maximum Print Speed (Draft colour): Up to 15 ppm.
- Maximum Print Speed (Normal, Black): Up to 5 ppm.

Short summary description Lexmark Z735 inkjet printer Colour 4800 x 1200 DPI:
This short summary of the Lexmark Z735 inkjet printer Colour 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Z735, Colour, 4800 x 1200 DPI, 1000 pages per month, 5 ppm

Long summary description Lexmark Z735 inkjet printer Colour 4800 x 1200 DPI:
This is an auto-generated long summary of Lexmark Z735 inkjet printer Colour 4800 x 1200 DPI based on the first three specs of the first five spec groups.

Lexmark Z735. Colour, Maximum duty cycle: 1000 pages per month. Maximum resolution: 4800 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 5 ppm

Features
Colour *
Yes
Maximum duty cycle *
1000 pages per month
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
5 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Paper handling
Custom media sizes
216 x 432 mm
Paper tray media types *
Card stock, Coated paper, Envelopes, Glossy paper, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2l, Executive, hagaki card, index card, l, Legal
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
A6 Card
Yes
Kakugata sizes (3...6)
3, 4, 5, 6
Chokei sizes (3...40)
3, 4, 40
Performance
Sound power level (printing)
45 dB
Design
Market positioning *
Home & office
Certification
CSA, c-UL-us, ICES Class B, Executive Order 132221, CE Class B, CB IEC 60950 IEC 60825-1, GS (TÜV), SEMKO, C-tick mark Class B, CCC Class B, BSMI Class B, VCCI Class B, FCC Class B, UL 60950 3rd, PCBC B-Mark, GOST-R
System requirements
Mac compatibility
No
Compatible operating systems
Microsoft Windows 2000, XP, Vista
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
2,3 kg
Other features
Dimensions (WxDxH)
377 x 224 x 152 mm
Interface
USB 2.0
Package dimensions (WxDxH)
494 x 291 x 210 mm
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:00:38
Uk has collected 9 expert reviews for Lexmark Z735 inkjet printer Colour 4800 x 1200 DPI and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
techradar.com
Updated:
2017-03-01 08:00:38
Amazingly, the Lexmark Z735 printer costs less to buy than a single ink cartridge for some other printers, at just £25. It also uses just one cartridge, which combines cyan, magenta and yellow inks, leaving black out of the equation altogether. The plu...
Good Very cheap...
Bad Very expensive to run...
Bottom line Amazingly, the Lexmark Z735 printer costs less to buy than a single ink cartridge for some other printers, at just £25. It also uses just one cartridge, which combines cyan, magenta and yellow inks, leaving black out of the equation altogether. The plu...
50%
Zdnet.com.au
Updated:
2017-03-01 08:00:38
With a recommended retail price of AU$79, the Lexmark Z735 should appeal to basic home users who dont print very often. If youre the type who closely scrutinises colour prints for quality at close range, wed advise you to look elsewhere.
0%