Lexmark logo

Lexmark MX417de Laser A4 1200 x 1200 DPI 38 ppm

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24604
Info modified on:
08 Mar 2024, 09:07:54
Warranty:
4 Years Guarantee SMB Line
Long product name Lexmark MX417de Laser A4 1200 x 1200 DPI 38 ppm:

1200 x 1200 dpi, 25 - 400 %, Dual Core, 800 MHz, 512 MB, 60 - 90 g/m², 399 x 472 x 468 mm, 20 kg

Lexmark MX417de Laser A4 1200 x 1200 DPI 38 ppm:

Built for speed. Gigabit-speed networking. High volume.

The Lexmark MX417de MFP offers reliability, security, optional wireless and mobile printing, built-in duplexing and networking, and print and copy speeds up to 38 ppm.

Get more done

Print up to 38 pages per minute, plus print or copy your first page in as little as 6.5 seconds. Improve your print, scan and copy speeds by taking advantage of up to 2.5 GB of upgradable memory, an 800 MHz dual-core processor and Gigabit Ethernet.

Reliable performance

Easily print up to 10,000 pages per month, plus enjoy fewer maintenance hassles, thanks to our state-of-the-art paper handling.

Run jobs without interruption

An optional second tray raises input capacity to 850 sheets to keep work moving

Outstanding supplies value

Lexmark’s exclusive Unison™ Toner keeps your cost of printing low, with toner yields that provide great value at prices that are budget friendly.

Mobile printing

Use the Lexmark Mobile Print app from any iOS or Android device.

Smart and easy to use

A 10.9cm (4.3-inch) colour touch screen provides access to common tasks and preinstalled productivity solutions and operates through smart and intuitive navigation. Print without a PC using our convenient USB port that lets you walk up, preview and print PDFs and many other file formats.

Short summary description Lexmark MX417de Laser A4 1200 x 1200 DPI 38 ppm:

Lexmark MX417de, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, Grey

Long summary description Lexmark MX417de Laser A4 1200 x 1200 DPI 38 ppm:

Lexmark MX417de. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, Grey

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.