location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark #43 Color Print Cartridge ink cartridge Original Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
#43 Color Print Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18Y0143NR43
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29794
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:50:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark #43 Color Print Cartridge ink cartridge Original Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan, Magenta, Yellow
Long product name Lexmark #43 Color Print Cartridge ink cartridge Original Cyan, Magenta, Yellow :
The long product name of Lexmark #43 Color Print Cartridge ink cartridge Original Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

#43 Color Print Cartridge
More>>>
Lexmark #43 Color Print Cartridge ink cartridge Original Cyan, Magenta, Yellow:
The official description of Lexmark #43 Color Print Cartridge ink cartridge Original Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lexmark evercolor™2 ink is a unique formulation of pigment based color ink that combine exceptional resilience with improved archivability. Lexmark evercolor2 ink is water-resistant, and has increased resistance against fading and the smudging associated with highlighter pens. When evercolor2 inks are printed on Lexmark PerfectFinish™ paper your photos last 100 years in normal display conditions or stored in photo albums.*

-Produce exceptional prints using a unique formulation of pigment based evercolor2 ink
-Water-resistant ink for optimal protection
-Your photos can last up to 100 years on display using Lexmark PerfectFinish photo paper
-Vibrant, colorful printing from presentations to special occasion photos

Short summary description Lexmark #43 Color Print Cartridge ink cartridge Original Cyan, Magenta, Yellow:
This short summary of the Lexmark #43 Color Print Cartridge ink cartridge Original Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark #43 Color Print Cartridge, Cyan, Magenta, Yellow, Pigment-based ink

Long summary description Lexmark #43 Color Print Cartridge ink cartridge Original Cyan, Magenta, Yellow:
This is an auto-generated long summary of Lexmark #43 Color Print Cartridge ink cartridge Original Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Lexmark #43 Color Print Cartridge. Colour ink type: Pigment-based ink, Printing colours: Cyan, Magenta, Yellow

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Colour
Yes
Weight & dimensions
Width
70 mm
Depth
38 mm
Height
98 mm
Weight & dimensions
Weight
60 g
Logistics data
Pallet weight
213 kg
Other features
Pallet dimensions (W x D x H)
1003 x 1219 x 1016 mm
Archival storage life
2 year(s)
Pallet dimensions (W x D x H) (imperial)
1003,3 x 1219,2 x 1016 mm (39.5 x 48 x 40")
Quantity outer carton
48 pc(s)