location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark No.37 Color Return Program Print Cartridge ink cartridge 1 Cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
No.37 Color Return Program Print Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18C2140E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646964784 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93692
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2019 16:08:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark No.37 Color Return Program Print Cartridge ink cartridge 1 Cartridge Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - 1 Cartridge
Long product name Lexmark No.37 Color Return Program Print Cartridge ink cartridge 1 Cartridge Original :
The long product name of Lexmark No.37 Color Return Program Print Cartridge ink cartridge 1 Cartridge Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

#37 Color Return Program Print Cartridge
More>>>
Lexmark No.37 Color Return Program Print Cartridge ink cartridge 1 Cartridge Original:
The official description of Lexmark No.37 Color Return Program Print Cartridge ink cartridge 1 Cartridge Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Vibrant Prints.

This high-resolution colour cartridge uses Lexmark's exclusive dye-based inks. These inks, coupled with small drop sizes, produce vibrant colour, clarity and detail for brilliant photos and sharp images.

Precision.

Variable size ink droplets as small as 3pL produce bright colours and precise images.

Lexmark Return Program.

The #37 colour cartridge reflects a discount** compared to alternative cartridges in exchange for agreeing to return the used cartridges only to Lexmark for remanufacturing or recycling.

Uses.

Print everything from home and school projects to business documents with the confidence in the end result: high-resolution images and graphics.

Short summary description Lexmark No.37 Color Return Program Print Cartridge ink cartridge 1 Cartridge Original:
This short summary of the Lexmark No.37 Color Return Program Print Cartridge ink cartridge 1 Cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark No.37 Color Return Program Print Cartridge, 1 Cartridge

Long summary description Lexmark No.37 Color Return Program Print Cartridge ink cartridge 1 Cartridge Original:
This is an auto-generated long summary of Lexmark No.37 Color Return Program Print Cartridge ink cartridge 1 Cartridge Original based on the first three specs of the first five spec groups.

Lexmark No.37 Color Return Program Print Cartridge. Quantity per pack: 1 Cartridge

Features
Print technology
Inkjet printing
Quantity per pack *
1 Cartridge
Type *
Original
Cartridge return & recycling
Yes
Colour
Yes
Weight & dimensions
Package weight
0,06 g
Logistics data
Quantity per pallet
4032 pc(s)
Pallet weight
316,9 kg
Other features
Case or master carton dimensions (W x D x H)
400 x 243 x 155 mm
Other features
Pallet dimensions (W x D x H)
1016 x 1219 x 1192 mm
Package dimensions (WxDxH)
70 x 38 x 98 mm
Archival storage life
2 year(s)
Gross weight (outer carton)
3,55 kg (7.83 lbs)
Gross weight of outer carton
3,55 kg
Package dimensions (W x D x H)
70 x 38 x 98 mm (2.76 x 1.5 x 3.86")
Pallet dimensions (W x D x H) (imperial)
1016 x 1219,2 x 1192,3 mm (40 x 48 x 46.9")
Pallet weight (imperial)
316,7 kg (698.1 lbs)
Quantity outer carton
48 pc(s)
Quick order code
37
Package weight (imperial)
0,0635 kg (0.14 lbs)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)