Lenovo logo

Lenovo ThinkPad T61 + Advanced Mini Dock Intel® Core™2 Duo T8300 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA Quadro NVS 140M Windows Vista Business

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11482
Info modified on:
14 Mar 2024, 19:30:44
Warranty:
Three years parts and labor (system battery: one year), Customer Carry-in.
Long product name Lenovo ThinkPad T61 + Advanced Mini Dock Intel® Core™2 Duo T8300 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA Quadro NVS 140M Windows Vista Business:

ThinkPad T61, Intel Core 2 Duo T8300(2.4GHz), 2GB RAM, 160GB 5400rpm HD, 15.4in 1680x1050 LCD, 128MB nVIDIA Quadro NVS 140M, CDRW/DVDRW, Intel 802.11agn wireless, Modem, 1Gb Ethernet, UltraNav, Secure chip, FPR, 6c Li-Ion, Windows Vista Business 32 + Advanced Mini Dock

Lenovo ThinkPad T61 + Advanced Mini Dock Intel® Core™2 Duo T8300 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA Quadro NVS 140M Windows Vista Business:

ThinkPad T Series is the perfect balance of performance and portability. Designed for highly mobile users, these notebooks deliver outstanding functionality and long battery life in an easily portable, thin and light design. New ThinkPad T61 models are the most secure, strongest, coolest and quietest T Series notebooks ever, and are available in highly mobile 14.1" wide and 15.4" wide screen sizes. T61 models are available with Genuine Windows Vista™ and feature Intel® Core™2 Duo processors and available Intel® Centrino® Pro processor technology for greater levels of mobile performance, reliability, and manageabilty.

Short summary description Lenovo ThinkPad T61 + Advanced Mini Dock Intel® Core™2 Duo T8300 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA Quadro NVS 140M Windows Vista Business:

Lenovo ThinkPad T61 + Advanced Mini Dock, Intel® Core™2 Duo, 2,4 GHz, 39,1 cm (15.4"), 1680 x 1050 pixels, 2 GB, 160 GB

Long summary description Lenovo ThinkPad T61 + Advanced Mini Dock Intel® Core™2 Duo T8300 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA Quadro NVS 140M Windows Vista Business:

Lenovo ThinkPad T61 + Advanced Mini Dock. Processor family: Intel® Core™2 Duo, Processor model: T8300, Processor frequency: 2,4 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA Quadro NVS 140M. Operating system installed: Windows Vista Business. Weight: 2,6 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.