Intel Pentium P6100 (2.0GHz), 3072MB DDR3, 320GB SATA HDD, 15.6" LCD-TFT (1366 x 768), Gigabit Ethernet, 802.11b/g/n, DVD-RW, Black, Windows 7 Home Premium
Rest easy.
Worrying about your PC is no fun. The affordable, user-friendly Lenovo B Series takes the anxiety out of laptop ownership and helps you get your work done faster.
Security made simple. Safeguard your data with the easy-to-use Lenovo Security Suite.
- Protect against unauthorized computer access with simple password setup and fingerprint authentication.
- Log in fast with the integrated fingerprint reader.
- Store important files in a hidden virtual disk that encrypts your files.
- Plus, prevent unauthorized data copying with the USB port locker.
Priceless peace of mind. The easy-to-use Lenovo OneKey™ Rescue System helps detect and remove viruses and—in the event of a system crash—helps restore your operating system and create recovery discs. No IT training required!
Simplify work and life.
Ergonomic keyboard. Our keyboards are legendary. Optimally spaced keys, laser-shaped keycaps and a rubberized feel offer the ultimate in typing comfort and help reduce typos.
Wireless that works. Get great wireless connectivity options and an easy way to manage them. Use ReadyComm software’s simple interface to create, manage and share Internet connections. Set up direct peer-to-peer connections to quickly transfer files between two computers. Connect multiple computers to the Internet with a wireless device from anywhere. And much more!
Convenient features. Do more with your laptop. Select B Series models include a DVD drive, integrated Web cam, stereo speakers and plenty of ports and slots for your favorite electronic devices.
Latest technology to help you do more.
Breeze through your workday. With the latest Intel® processors, advanced NVIDIA® switchable graphics and DDR3 memory, you’ll be amazed at how your Lenovo B Series laptop helps you get more done, much faster.
Everything’s better in HD. Enjoy cutting-edge NVIDIA® GeForce® HD graphics and enhanced video playback for sharper image quality, increased clarity and customizable color controls with Intel® Clear Video Technology. Watch it all on the high-def, LED-backlit widescreen for crisp images with minimal energy consumption. And the 16:9 aspect ratio eliminates those annoying horizontal black bars.
Save energy. Advanced power- and battery-management software lets you choose from five power schemes, including Super Energy Saver, which can increase battery life by as much as 20%! Reduce power usage by about 40% with our smart thermal solution, featuring a quieter fan that’s less noticeable when it turns on and off.
Lenovo IdeaPad B560, Intel® Pentium®, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB
Lenovo IdeaPad B560. Product type: Laptop. Processor family: Intel® Pentium®, Processor model: P6100, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black