location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaCentre 3 Intel® Core™ i3 i3-1005G1 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F0FR006KTX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195477352087 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaCentre 3 Intel® Core™ i3 i3-1005G1 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - No OS
  • - Intel Core i3-1005G1 (4MB Cache, 1.2GHz)
  • - 60.5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 8GB (3200MHz) DDR4-SDRAM & 256GB SSD
Long product name Lenovo IdeaCentre 3 Intel® Core™ i3 i3-1005G1 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Black :
The long product name of Lenovo IdeaCentre 3 Intel® Core™ i3 i3-1005G1 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-1005G1 (4MB Cache, 1.2GHz), 8GB DDR4-SDRAM, 256GB SSD, 60.5 cm (23.8") Full HD 1920 x 1080 IPS, Intel UHD Graphics, LAN, WLAN, Bluetooth, Webcam, No OS
More>>>
Lenovo IdeaCentre 3 Intel® Core™ i3 i3-1005G1 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Black:
The official description of Lenovo IdeaCentre 3 Intel® Core™ i3 i3-1005G1 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A makeover for home computing
With the IdeaCentre AIO 3 (24"), stylish engineering meets slick performance. Boasting an elegant stand and near-borderless 23.8” display, it runs like a dream with AMD Ryzen™ processing and seamless DDR4 memory. And saves you desk space, too. Available with optional touchscreen and up to 1TB of storage.

Seriously slick & sleek
Whether you need a home PC for work or entertainment, the eye-catching IdeaCentre AIO 3 fits the bill. With its elegant stand and base, this 23.8" all-in-one will look great in any room and save you much-needed desk space.
And an exceptional performer

The IdeaCentre AIO 3 handles everything with ease—even heavy workloads. Equipped with AMD Ryzen™ processing and a solid-state drive, it performs smoothly and quickly. It also has the option of 1TB of disk space, more than enough for your family's digital files.

Get your popcorn ready
With its narrow bezels, the 23.8” FHD display delivers an exceptional viewing experience. It's also designed to be viewed from wide angles, perfect for when sharing or watching something with your family or friends.

And get more interactive
The IdeaCentre AIO 3 has a touchscreen option, enabling you to click or drag files directly on the screen. And for the kids, they can have more fun opening apps, looking at photos, and navigating their way around the desktop.

Takes care of messy cables
When you hook up a backup drive and other devices to a PC, things can get very messy. Not so with the IdeaCentre AIO 3. It has a cable collector in its stand, enabling you to enjoy a clutter-free desk.

Room for all your PC needs
When it comes to computing essentials, such as a gaming keyboard and soundbar, the IdeaCentre AIO 3 has got your back. In addition to USB 2.0 and 3.1 ports, it has a 3-in-1 card reader and HDMI slot for an extra screen.

Have it your way
Whether you're working on a project or watching your favorite show, you can tilt the stand on IdeaCentre AIO 3 to the perfect angle. You can also easily adjust the display to avoid any unwanted light reflection.

Personal privacy matters
That’s why each IdeaCentre AIO 3 is fitted with a TrueBlock Privacy Shutter. When you’re done with your webcam, just flick the button on the top of your screen to close it—and keep the outside world out.

Short summary description Lenovo IdeaCentre 3 Intel® Core™ i3 i3-1005G1 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Black:
This short summary of the Lenovo IdeaCentre 3 Intel® Core™ i3 i3-1005G1 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaCentre 3, 60,5 cm (23.8"), Full HD, Intel® Core™ i3, 8 GB, 256 GB, Black

Long summary description Lenovo IdeaCentre 3 Intel® Core™ i3 i3-1005G1 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Black:
This is an auto-generated long summary of Lenovo IdeaCentre 3 Intel® Core™ i3 i3-1005G1 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Black based on the first three specs of the first five spec groups.

Lenovo IdeaCentre 3. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i3, Processor frequency: 1,2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Product colour: Black

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
IPS
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
10th gen Intel® Core™ i3
Processor model *
i3-1005G1
Processor cores
2
Processor boost frequency
3,4 GHz
Processor frequency *
1,2 GHz
Processor cache
4 MB
Configurable TDP-down frequency
0,9 GHz
Configurable TDP-down
13 W
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
3200 MHz
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
6 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Camera HD type
HD
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Network
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4
Headphone outputs
1
Combo headphone/mic port
Yes
Design
Colour name
Business Black
Product colour *
Black
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel SoC
Trusted Platform Module (TPM)
No
Software
Operating system installed *
No
Processor special features
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
AC adapter power
65 W
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
541 mm
Depth (with stand)
185 mm
Height (with stand)
446,2 mm
Weight (with stand)
7,4 kg
Certificates
Certification
ErP Lot3 & Lot7
Packaging content
Mouse included
Yes
Keyboard included
Yes
Keyboard language
Turkish