Lenovo logo

Lenovo System x3650 M5 server 0 GB Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 16 GB DDR4-SDRAM 750 W

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92003
Info modified on:
14 Mar 2024, 17:33:13
Warranty:
3 Years
Long product name Lenovo System x3650 M5 server 0 GB Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 16 GB DDR4-SDRAM 750 W:

1x E5-2620 v4 8C 2.1GHz 20MB 2133MHz 85W, 1x 16GB DDR4, RAID M5210, 8x 2.5" HS, 4x GbE, 1x 750W HS

Lenovo System x3650 M5 server 0 GB Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 16 GB DDR4-SDRAM 750 W:

System x3650 M5
- Tackle enterprise workloads with power, efficiency and reliability
- Choose from flexible storage configurations for workload-optimized performance
- Reduce unplanned downtime and minimize costs
- Safeguard enterprise data with built-in System x® Trusted Platform Assurance, plus optional self-encrypting drives and IBM Security Key Lifecycle Manager
- Gain superior performance with Intel Xeon E5-2600 v3 processors (up to 36 cores per server), end-to-end 12 Gbps RAID support—devices and infrastructure—up to four RAID adapters, and up to two 300 W GPUs
- Run up to 131 percent greater java workload performance, up to 61 percent greater virtualization performance, and up to 59 percent greater database performance per system than the previous generation
- Reduce data center costs with smart energy-efficient features, including unique 40°C operating temperature, 80 PLUS® Titanium power supplies (up to 96 percent efficiency), active/standby power supply modes, dual fan zone design, and TruDDR4™ Memory (up to 45 percent lower energy use over DDR3)
- Run more virtual machines and workloads with up to 50 percent more cores and cache and 2x more memory capacity per system than previous generation

With the powerful, versatile new 2U two-socket System x3650 M5 rack server, you can run even more workloads, 24/7, and gain faster business insights. Integrated with up to two Intel E5-2600 v3 series CPUs and industry-leading two-socket storage capacity, the x3650 M5 fast forwards your business. You can select from an impressive array of storage configurations (up to 26 drive bays) that optimize diverse workloads from Cloud to Big Data.

Short summary description Lenovo System x3650 M5 server 0 GB Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 16 GB DDR4-SDRAM 750 W:

Lenovo System x3650 M5, 2,1 GHz, E5-2620V4, 16 GB, DDR4-SDRAM, 0 GB, Rack (2U)

Long summary description Lenovo System x3650 M5 server 0 GB Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 16 GB DDR4-SDRAM 750 W:

Lenovo System x3650 M5. Processor family: Intel® Xeon® E5 v4, Processor frequency: 2,1 GHz, Processor model: E5-2620V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 0 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
Distributors
Service
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.