Lenovo logo

Lenovo V V15 Intel® Core™ i5 i5-12500H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16744
Info modified on:
02 Nov 2024, 13:11:58
Bullet Points Lenovo V V15 Intel® Core™ i5 i5-12500H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black:
  • - Intel Core i5-12500H, 12C (4P + 8E)/16T, P-core 2.5/4.5GHz, E-core 1.8/3.3GHz, 18MB
  • - 15.6" FHD (1920x1080) IPS 300nits
  • - 8GB DDR4-3200 + 8GB SO-DIMM DDR4-3200
  • - 512GB SSD M.2 2242 PCIe 4.0x4 NVMe
  • - Intel Iris Xe Graphics
  • - Windows 11 Pro
Warranty:
1-year, Courier or Carry-in + 2Y Depot from 1Y Depot Windchill bundles (CPN)
Long product name Lenovo V V15 Intel® Core™ i5 i5-12500H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black:

Intel Core i5-12500H, 12C (4P + 8E)/16T, P-core 2.5/4.5GHz, E-core 1.8/3.3GHz, 18MB, 8GB DDR4-3200 + 8GB SO-DIMM DDR4-3200, 512GB SSD M.2 2242 PCIe 4.0x4 NVMe, 15.6" FHD (1920x1080) IPS 300nits , Intel Iris Xe Graphics, Wi-Fi 6 802.11ax 2x2 + BT5.2, HD 720p with Privacy Shutter, Windows 11 Pro

Lenovo V V15 Intel® Core™ i5 i5-12500H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black:

Business productivity—and value
- Entry-level laptop for the office or home business
- Mid-size 15.6″ FHD display with low blue light
- Intel® processing power to speed through tasks
- Great visuals with Intel® Iris Xe Graphics
- WiFi 6 support & multiple ports for peripherals
- ThinkShield security features to help safeguard data
- Great sound—with Dolby Audio™ & dual speakers

Short summary description Lenovo V V15 Intel® Core™ i5 i5-12500H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black:

Lenovo V V15, Intel® Core™ i5, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo V V15 Intel® Core™ i5 i5-12500H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black:

Lenovo V V15. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-12500H. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Black. Weight: 1,65 kg

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.