location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo LOQ Intel® Core™ i5 i5-12450H Laptop 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Linux Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LOQ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83EUS00300
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197530010262 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12880
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 08:36:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo LOQ Intel® Core™ i5 i5-12450H Laptop 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Linux Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Linux
  • - Intel Core i5-12450H (12MB Cache)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 WVA, NVIDIA GeForce RTX 3050 (6GB GDDR6)
  • - 16GB (4800MHz) DDR5-SDRAM (2 x 8) & 512GB SSD
Long product name Lenovo LOQ Intel® Core™ i5 i5-12450H Laptop 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Linux Grey :
The long product name of Lenovo LOQ Intel® Core™ i5 i5-12450H Laptop 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Linux Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-12450H (12MB Cache), 16GB DDR5-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 WVA, Intel UHD Graphics, NVIDIA GeForce RTX 3050 (6GB GDDR6), LAN, WLAN, Webcam, Linux
More>>>
Lenovo LOQ Intel® Core™ i5 i5-12450H Laptop 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Linux Grey:
The official description of Lenovo LOQ Intel® Core™ i5 i5-12450H Laptop 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Linux Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

13th Gen Intel® Core™ processors. Beyond performance
Intel's latest hybrid architecture, paired with industry-leading features, delivers the ultimate gaming experience. Stream, create and compete at the highest levels – 13th Gen Intel® Core™ processors push your gameplay beyond performance, giving you the power to do it all.

Fully powered NVIDIA® GeForce RTX™ graphics cards. Beyond fast.
NVIDIA® GeForce RTX™ 40 Series Laptop GPUs are beyond fast for gamers and creators. They're powered by the ultra-efficient NVIDIA Ada Lovelace architecture, which delivers a quantum leap in both performance and AI-powered graphics. Experience lifelike virtual worlds with ray tracing, massively boost performance with DLSS 3, and get a competitive edge with Reflex. Discover revolutionary new ways to create and unprecedented workflow acceleration.

The power of AI-fueled gaming
Get ahead of the game with Lenovo AI Engine+, equipped with LA1 AI chip for a finely tuned system that uses sensors to enhance your gaming experience. A dedicated MUX Switch with NVIDIA® Advanced Optimus reduces latency, optimizes battery life, and increases FPS. Smart Engine technology keeps you on top of your game so you can unlock your true potential.

Play hard, run quiet
Move in silence and game loud with Lenovo LOQ's whisper-quiet thermal solution. Its innovative design includes up to 4 heat pipes, dual 85mm 12V high-speed fans, 28.6% larger air intake, and 24% larger outlet vents. With generous ventilation and up to 135W TDP, your gaming rig will stay cool and quiet even in public areas or library quiet zones. Enjoy uninterrupted gaming sessions without drawing unwanted attention.

Rugged design, simplicity fueled
The Lenovo LOQ 15IRH8 laptop sports a rugged, practical, sleek design and a signature gaming rear I/O dashboard. It comes with a wide array of ports for easy access and a clean look. Available in Storm Grey with a built-in 1080P FHD camera sporting an e-privacy shutter for greater privacy. Built to strict MIL-STD 810H US military-grade standards for ultimate durability, this laptop is as tough as the characters you play as.

Greatness on display
Elevate your gaming experience on a 15.6″ FHD display. Your games will come to life with a lightning-fast 144Hz refresh rate, lifelike colors, and a bright 350-nit screen. Plus, DC dimming ensures low power consumption, helping extend battery life for those long gaming sessions on the go. Get lost in the game with the Lenovo LOQ 15IRH8 laptop.

Dominate with ergonomic precision and accuracy
Unlock your ultimate typing and gaming potential with the Lenovo LOQ keyboard. With classic tactile touch-feel and 1,5mm key travel, you'll enjoy lightning-fast actuation and 100% anti-ghosting for unmatched accuracy. The full-sized arrow keys and number pad help you stay in control in any scenario.

Future-proof expandability
Upgrade your gaming experience with limitless expandability on the Lenovo LOQ 15IRH8 laptop. With up to 16GB of DDR5 memory and 1TB of PCIe Gen4 storage, you can switch between gaming, streaming, and creating without any lag or slow boot-up times. Plus, with 2 SSD slots and an open M.2 slot, you can easily add a second drive for even more storage. No need to delete your favorite games anymore!

Charge up your game
Push your battery life to its max and embrace the industry-shaking Super Rapid Charge. Charge up your 60Whr battery in a heartbeat—from 0 to 30% in 10 minutes, 0 to 70% in 30 minutes, and 0 to 100% in 80 minutes. With support for USB-C charging with optional 140W* adapter, you'll have all the power you need when you need it, so you can focus on owning the competition instead of finding an outlet.

Nahimic® Audio by SteelSeries for gamers
Elevate your gaming experience with Nahimic by SteelSeries, designed specifically for gamers. Enjoy unparalleled immersive 3D audio and crystal-clear communication with your teammates. With the ability to mix and share audio streaming like a pro, Nahimic allows you to immerse yourself in your games and truly live them fully.

Secure the Lenovo Vantage
Lenovo Vantage helps you optimize settings to elevate your gaming experience. You can adjust, customize, and maximize your laptop’s capabilities through our all-in-one suite of tools. With our real-time performance dashboard, overclocking controls, and AI-performance tuning with intelligent fan controls, nothing stands in the way of your success.

Short summary description Lenovo LOQ Intel® Core™ i5 i5-12450H Laptop 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Linux Grey:
This short summary of the Lenovo LOQ Intel® Core™ i5 i5-12450H Laptop 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Linux Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo LOQ, Intel® Core™ i5, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB, Linux

Long summary description Lenovo LOQ Intel® Core™ i5 i5-12450H Laptop 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Linux Grey:
This is an auto-generated long summary of Lenovo LOQ Intel® Core™ i5 i5-12450H Laptop 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Linux Grey based on the first three specs of the first five spec groups.

Lenovo LOQ. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-12450H. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050. Operating system installed: Linux. Product colour: Grey

Charge up your game
Charge up your game

Push your battery life to its max and embrace the industry-shaking Super Rapid Charge. Charge up your 60Whr battery in a heartbeat—from 0 to 30% in 10 minutes, 0 to 70% in 30 minutes, and 0 to 100% in 80 minutes. With support for powerful 140W charging via USB-C, you'll have all the power you need when you need it, so you can focus on owning the competition instead of finding an outlet.

Nahimic® Audio by SteelSeries for gamers
Nahimic® Audio by SteelSeries for gamers

Elevate your gaming experience with Nahimic by SteelSeries, designed specifically for gamers. Enjoy unparalleled immersive 3D audio and crystal-clear communication with your teammates. With the ability to mix and share audio streaming like a pro, Nahimic allows you to immerse yourself in your games and truly live them fully.

Secure the Lenovo Vantage
Secure the Lenovo Vantage

Lenovo Vantage helps you optimize settings to elevate your gaming experience. You can adjust, customize, and maximize your laptop’s capabilities through our all-in-one suite of tools. With our real-time performance dashboard, overclocking controls, and AI-performance tuning with intelligent fan controls, nothing stands in the way of your success.

Design
Colour name
Storm Grey
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
WVA
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
300 cd/m²
RGB colour space
NTSC
Colour gamut
45%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
800:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
12th gen Intel® Core™ i5
Processor model *
i5-12450H
Processor cores
8
Processor boost frequency
4,4 GHz
Performance cores
4
Efficient cores
4
Performance-core Max Turbo Frequency
4,4 GHz
Efficient-core Max Turbo Frequency
3,3 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Processor base power
45 W
Maximum turbo power
95 W
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 3050
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
NVIDIA G-SYNC
Yes
Audio
Audio chip
Realtek ALC3287
Audio system
Nahimic Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Audio
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.2
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Keyboard language
Brazilian-Portuguese
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard backlit colour
White
Software
Operating system installed *
Linux
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
60 Wh
Battery life (max)
5,32 h
Continuous video playback time
4,72 h
Fast charging
Yes
Power
AC adapter power
170 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
No
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, HDD, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Compliance certificates
RoHS
Certification
ErP Lot 3 RoHS
Weight & dimensions
Width
359,6 mm
Depth
264,8 mm
Height (front)
2,21 cm
Height (rear)
2,52 cm
Weight *
2,4 kg