location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 300w Yoga Gen 4 Intel® N N100 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB LPDDR5-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300w Yoga Gen 4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82VM000DUK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196804246550 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 04:34:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo 300w Yoga Gen 4 Intel® N N100 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB LPDDR5-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel N100 (4C/4T, 0.8/3.4GHz, 6MB)
  • - 4GB LPDDR5-4800
  • - 128GB SSD M.2 2242 PCIe 3.0x4 NVMe
  • - Intel UHD Graphics
  • - Windows 11 Pro
Warranty: 1-year, Courier or Carry-in
Long product name Lenovo 300w Yoga Gen 4 Intel® N N100 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB LPDDR5-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey :
The long product name of Lenovo 300w Yoga Gen 4 Intel® N N100 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB LPDDR5-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel N100 (4C/4T, 0.8/3.4GHz, 6MB), 4GB LPDDR5-4800, 128GB SSD M.2 2242 PCIe 3.0x4 NVMe, 11.6" HD (1366x768) IPS 250nits Glossy / Anti-fingerprint 50% NTSC 60Hz Corning Gorilla Glass Touch, Intel UHD Graphics, Intel Wi-Fi 6 AX201 11ax 2x2 + BT5.1, Front HD 720p with Privacy Shutter / Rear 5.0MP, Windows 11 Pro
More>>>
Lenovo 300w Yoga Gen 4 Intel® N N100 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB LPDDR5-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey:
The official description of Lenovo 300w Yoga Gen 4 Intel® N N100 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB LPDDR5-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Versatile learning laptop
- 11″ 2-in-1 laptop built for students
- 360-degree hinge enables multiple use modes
- Touchscreen with Pencil Touch technology
- Easy to take notes, sketch, & more
- Built to endure rugged & tough environments

Short summary description Lenovo 300w Yoga Gen 4 Intel® N N100 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB LPDDR5-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey:
This short summary of the Lenovo 300w Yoga Gen 4 Intel® N N100 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB LPDDR5-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 300w Yoga Gen 4, Intel® N, 0,8 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Lenovo 300w Yoga Gen 4 Intel® N N100 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB LPDDR5-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey:
This is an auto-generated long summary of Lenovo 300w Yoga Gen 4 Intel® N N100 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB LPDDR5-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey based on the first three specs of the first five spec groups.

Lenovo 300w Yoga Gen 4. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® N, Processor model: N100, Processor frequency: 0,8 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 11 Pro. Product colour: Grey

The power to learn
The power to learn

The Lenovo 300w Yoga Gen 4 convertible PC is powered to support big work from little learners, thanks to its Intel® processors and plentiful memory and storage. Plus, its 360-degree Sync hinge allows students and teachers to transition seamlessly between laptop, tablet, stand, and tent modes—for reading, writing, drawing, typing, content creation, or presentation.

Enhanced collaboration
Enhanced collaboration

Turn anyplace into an interactive learning environment, thanks to an HD front-facing camera, Dolby Audio™ dual speakers, and an optional 5MP world-facing camera. With WiFi 6 capability and optional LTE CAT6, the Lenovo 300w Yoga Gen 4 enables students to connect faster and stay engaged better, optimizing hybrid learning.

Built to withstand the toughest students
Built to withstand the toughest students

Tap, scroll, and swipe with a finger or optional stylus on the 11.6″ touchscreen, made with tough Corning® Gorilla® Glass. Thanks to Pencil Touch technology, use a No. 2 pencil to interact directly and safely with the display, without fear of scratches. Built to meet the new Lenovo DuraSpec  standards, the Lenovo 300w Yoga Gen 4 withstands whatever the day brings, including a drop onto concrete from 76 cm, spills up to 360 ml, and A-cover withstand up to 60 kg. Plus, with its full-skirted keycaps, reinforced ports, and rubber edge, there’s nothing this tough convertible can’t handle.

Design
Colour name
Slate Grey
Product type *
Hybrid (2-in-1)
Product colour *
Grey
Form factor *
Convertible (Folder)
Housing material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)
Display
Display diagonal *
29,5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Display brightness
250 cd/m²
RGB colour space
NTSC
Colour gamut
50%
Maximum refresh rate
60 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® N
Processor model *
N100
Processor cores
4
Processor boost frequency
3,4 GHz
Processor frequency *
0,8 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
Memory
Internal memory *
4 GB
Internal memory type
LPDDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
On-board
Maximum internal memory *
4 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio chip
Realtek ALC3287
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Network
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.1
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Keyboard language
UK English
Numeric keypad *
No
Keyboard backlit
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
47 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
No
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR, TCO, EPEAT Gold
Weight & dimensions
Width
287 mm
Depth
200 mm
Height
18,9 mm
Weight *
1,25 kg
Packaging content
Stylus pen
Yes
Brand Image Product code Product Stock Price from
Lenovo Integrated Pen for 300W/500W Gen4 Lenovo Integrated Pen for 300W/500W Gen4
(show image)
4X81M52315 Integrated Pen for 300W/500W Gen4 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)