location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad 1 Intel® Celeron® N N4120 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82V60058PG+ACESS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5602148030373
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:33:53
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad 1 Intel® Celeron® N N4120 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home in S mode
  • - Intel Celeron N4120 (4MB Cache, 1.1GHz)
  • - 35.6 cm (14") HD 1366 x 768 TN
  • - 4GB (2400MHz) DDR4-SDRAM & 128GB eMMC
Warranty: 3-year, Courier or Carry-in
Long product name Lenovo IdeaPad 1 Intel® Celeron® N N4120 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Grey :
The long product name of Lenovo IdeaPad 1 Intel® Celeron® N N4120 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron N4120 (4MB Cache, 1.1GHz), 4GB DDR4-SDRAM, 128GB eMMC, 35.6 cm (14") HD 1366 x 768 TN, Intel UHD Graphics 600, WLAN, Webcam, Windows 11 Home in S mode
More>>>
Lenovo IdeaPad 1 Intel® Celeron® N N4120 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Grey:
The official description of Lenovo IdeaPad 1 Intel® Celeron® N N4120 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unmatched efficiency. Unmatched fun.
Raise the bar on what to expect from an affordable laptop with the IdeaPad 1i Gen 7 (14" Intel). Browse, explore, and connect with confidence on reliable Intel® Celeron® processors and workflow-improving smart features. And with a remarkably thin 17.9mm design and fun color options that compliment your personal style, this device is a highly mobile digital companion.

Short summary description Lenovo IdeaPad 1 Intel® Celeron® N N4120 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Grey:
This short summary of the Lenovo IdeaPad 1 Intel® Celeron® N N4120 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad 1, Intel® Celeron® N, 1,1 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Lenovo IdeaPad 1 Intel® Celeron® N N4120 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Grey:
This is an auto-generated long summary of Lenovo IdeaPad 1 Intel® Celeron® N N4120 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Grey based on the first three specs of the first five spec groups.

Lenovo IdeaPad 1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4120, Processor frequency: 1,1 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 11 Home in S mode. Product colour: Grey

Design
Colour name
Cloud Grey
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)
Display
Display diagonal *
35,6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Panel type
TN
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
220 cd/m²
RGB colour space
NTSC
Colour gamut
45%
Contrast ratio (typical)
400:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® N
Processor model *
N4120
Processor cores
4
Processor threads
4
Processor boost frequency
2,6 GHz
Processor frequency *
1,1 GHz
Processor cache
4 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
On-board
Maximum internal memory *
4 GB
Storage
Total storage capacity *
128 GB
Storage media *
eMMC
Flash memory
128 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 600
Audio
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
1,5 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Network
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.1
WWAN
Not installed
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Keyboard language
Portuguese
Numeric keypad *
No
Keyboard backlit
No
Software
Operating system language
English, Portuguese
Operating system installed *
Windows 11 Home in S mode
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
42 Wh
Continuous video playback time
11 h
Fast charging
Yes
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
No
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
Power on, Supervisor, HDD
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Certification
ErP Lot 3
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, RoHS
Weight & dimensions
Width
325,3 mm
Depth
216,5 mm
Height
17,9 mm
Weight *
1,3 kg